Product Overview: AD8515ART-REEL
The AD8515ART-REEL is a high-performance, single-supply operational amplifier brought to you by Analog Devices Inc., a leading global manufacturer of precision high-performance integrated circuits used in analog and digital signal processing applications.
Key Features
- Supply Voltage: The device operates from a single 2.7V to 5.5V power supply, making it ideal for battery-powered applications and portable devices.
- Low Power Consumption: With a quiescent current of just 1µA, the AD8515ART-REEL is tailored for power-sensitive designs, ensuring extended battery life without sacrificing performance.
- Output Swing: The amplifier provides rail-to-rail output swing, which maximizes the dynamic range within a given supply voltage.
- Input Offset Voltage: It boasts a low input offset voltage that enhances overall accuracy in precision applications.
- Bandwidth and Slew Rate: The device offers a bandwidth of 5 kHz and a slew rate of 0.002 V/µs, suitable for low-frequency signal conditioning and sensor interfacing.
- Packaging: The AD8515ART-REEL comes in a compact SOT-23-5 package, which is ideal for space-constrained applications.
- Temperature Range: It operates within an industrial temperature range of -40°C to +85°C, ensuring reliability across various environments.
Applications
The AD8515ART-REEL is versatile and can be used in a wide array of applications such as:
- Portable and battery-powered devices
- Sensor signal conditioning
- Medical instrumentation
- Data acquisition systems
- Analog filters
- Notebook computers
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality. The AD8515ART-REEL is a testament to this, providing reliable performance in critical applications. Its robust design ensures consistent operation, making it a preferred choice for engineers and designers looking for a dependable op-amp solution.
For detailed specifications, application notes, and additional resources, customers should consult the official datasheet and product documentation available from Analog Devices Inc.