Product Overview: AD8476BCPZ-R7
The AD8476BCPZ-R7 is a precision, low power, fully differential amplifier designed by Analog Devices Inc., one of the leading manufacturers in the semiconductor industry. This component is part of their high-performance amplifier product line, tailored for applications requiring precise signal conditioning.
Key Features
- Fixed Gain: The AD8476BCPZ-R7 offers a fixed gain of 1, which enables it to maintain signal integrity without additional amplification, ensuring a high degree of accuracy and stability in its output.
- Low Power Consumption: With an emphasis on power efficiency, this differential amplifier operates with a low supply current, making it an ideal choice for battery-powered devices and energy-sensitive applications.
- Wide Supply Range: The device can accommodate a wide range of supply voltages, enhancing its versatility across various electrical environments and systems.
- High Common-Mode Rejection: Equipped with excellent common-mode rejection, the AD8476BCPZ-R7 minimizes the influence of unwanted signals, thus improving measurement accuracy in noisy conditions.
- Fully Differential Output: Its fully differential output ensures that the signal integrity is preserved, especially beneficial in systems where noise rejection is critical.
- Compact Packaging: The device comes in a compact LFCSP (Lead Frame Chip Scale Package), which saves valuable board space while still providing robust performance.
Applications
The AD8476BCPZ-R7 is an excellent choice for a wide array of applications, including:
- Data acquisition systems
- Medical instrumentation
- Industrial process controls
- Driving analog-to-digital converters (ADCs)
- Signal buffering
Technical Specifications
With its high precision and low power attributes, the AD8476BCPZ-R7 operates within the following technical specifications:
- Input Voltage Range: ±Vs
- Output Voltage Swing: Rail-to-rail
- Operating Temperature Range: -40°C to +125°C
- Package: 8-lead LFCSP (3mm x 3mm)
The AD8476BCPZ-R7 from Analog Devices Inc. stands out as a reliable and efficient solution for systems where precision signal conditioning is paramount. Its combination of fixed gain, low power consumption, and fully differential output makes it a versatile component for high-performance electronic designs.