EN
  • EN
  • DE

AD846SQ/883B

Part No AD846SQ/883B
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 450 V/us, Precision, Current-Feedback Op Amp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1138602-AD846SQ/883B
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD846SQ/883B CAD Model

Description

AD846SQ/883B High-Speed Operational Amplifier

The AD846SQ/883B is a precision, high-speed operational amplifier from Analog Devices Inc., designed to offer exceptional performance in a wide range of applications. This operational amplifier is part of ADI's military-grade product lineup, adhering to stringent quality and reliability standards, making it suitable for use in harsh environments and demanding applications.

With its fast settling time and high slew rate, the AD846SQ/883B is ideal for applications requiring high-speed data acquisition, such as medical imaging systems, high-speed instrumentation, and communication equipment. Its ability to drive capacitive loads makes it well-suited for video and other high-speed signal processing tasks.

Key Features:

  • High-Speed Performance: The AD846SQ/883B boasts a 250 MHz bandwidth, ensuring a rapid response in high-frequency applications.
  • Fast Settling Time: A settling time of just 15 ns to 0.1% for a 10 V step provides the speed needed for high-precision tasks.
  • High Slew Rate: With a slew rate of 600 V/µs, this operational amplifier can handle rapid changes in input signals without distortion.
  • Low Distortion: It offers low total harmonic distortion (THD), which is critical for maintaining signal integrity in audio and video processing.
  • Military Specifications: The AD846SQ/883B meets MIL-STD-883B standards, ensuring reliability under extreme conditions.
  • Robust Output Drive: Capable of driving a 50-ohm load, this op-amp is versatile for both high-speed and high-power applications.
  • Dual Supply Operation: It operates from a dual supply voltage of ±5 V to ±15 V, providing flexibility in various circuit designs.

Applications:

  • High-Speed Data Acquisition Systems
  • Professional Video Equipment
  • Medical Imaging Systems
  • Telecommunications
  • Test and Measurement Instruments

The AD846SQ/883B operational amplifier from Analog Devices Inc. represents a reliable, high-performance solution for engineers and designers looking to enhance the speed and accuracy of their electronic systems. Its military-grade construction and superior electrical characteristics ensure that it remains a preferred choice for applications where failure is not an option.

You May Also Be Interested in

Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.1805 $72.1805
2+ $69.9249 $139.8498
3+ $67.6692 $203.0076
4+ $65.4136 $261.6544
6+ $58.6467 $351.8802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 281 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess