EN
  • EN
  • DE

AD845JR

Part No AD845JR
Manufacturer Analog Devices Inc.
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOP
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
RoHS State Request Verification
Win Source Part Number 751727-AD845JR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD845JR CAD Model

Description

Product Overview: AD845JR Precision Operational Amplifier

The AD845JR is a high-performance, precision operational amplifier from Analog Devices Inc., designed to offer a perfect blend of speed and accuracy for a wide range of applications. This monolithic operational amplifier features a combination of low noise, high speed, and precision, making it an ideal choice for professional audio equipment, medical instruments, and other critical signal processing tasks.

Key Features

  • Precision Performance: With its low offset voltage and drift, the AD845JR ensures high-accuracy signal amplification, minimizing errors in sensitive applications.
  • High Speed: A slew rate of 16 V/µs and a gain bandwidth product of 16 MHz enable the AD845JR to handle fast signal transitions smoothly, making it suitable for high-speed data acquisition and video processing.
  • Low Noise: The device exhibits low noise characteristics with a noise figure of just 3.9 nV/√Hz at 1 kHz, ensuring signal integrity is maintained even in demanding environments.
  • Stable with Capacitive Loads: The AD845JR is designed to be stable with capacitive loads, providing reliable performance in a variety of circuit configurations.
  • Single-Supply Operation: It can operate from a single supply ranging from 5 V to 18 V, or dual supplies of ±2.5 V to ±9 V, offering flexibility in system design.

Applications

The AD845JR is versatile and can be used in a variety of applications such as:

  • Professional Audio Equipment
  • Precision Filters
  • Medical Instrumentation
  • Test and Measurement Systems
  • Analog-to-Digital Converter (ADC) Drivers
  • Buffer Amplifiers

Product Specifications

The AD845JR comes in a compact 8-pin SOIC package, making it easy to integrate into your circuit designs without taking up much space on the PCB. It is characterized for operation from -40°C to +85°C, ensuring reliable performance across a broad range of temperatures.

With its exceptional balance of precision, speed, and low noise, the AD845JR from Analog Devices Inc. is an excellent choice for designers who require an op-amp that delivers top-notch performance without compromise.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess