EN
  • EN
  • DE

AD8417WBRZ-RL

Part No AD8417WBRZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Bidirectional, Zero Drift, Current Sense Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Current Sense
Number of Circuits 1
SR - Slew Rate 1 V/μs
-3db Bandwidth 250kHz
Current - Input Bias 130μA
Voltage - Input Offset 200μV
Operating Supply Current 4.1mA
Dual Supply Voltage (±) 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1138554-AD8417WBRZ-RL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD8417
Introduction Date December 03, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD8417WBRZ-RL CAD Model

Description

AD8417WBRZ-RL: Precision Current Sense Amplifier from Analog Devices Inc.

The AD8417WBRZ-RL is a high-performance current sense amplifier designed by Analog Devices Inc. to offer an accurate and reliable solution for current monitoring in a wide range of applications. This integrated circuit is ideal for automotive, power management, and industrial systems where precise current measurement is critical.

Featuring a wide input common-mode voltage range that operates from -2 V to +70 V, the AD8417WBRZ-RL is capable of measuring voltage across shunt resistors over a wide range of currents. This makes it extremely versatile for systems that experience large variations in supply voltage or that require battery monitoring in portable devices.

The device offers excellent accuracy with a maximum offset voltage of only ±200 µV and gain error of ±1%. With these specifications, the AD8417WBRZ-RL ensures high fidelity in current measurement, translating to better performance and efficiency in your system. Its high bandwidth of 1 MHz also allows the device to respond quickly to changes in current flow, which is essential for fast-switching power supplies and motor control applications.

Furthermore, the AD8417WBRZ-RL comes in a compact, surface-mount package (SOIC-8), making it a space-efficient choice for designs where PCB real estate is at a premium. The device is also available in a reel, denoted by the 'RL' suffix, which facilitates efficient assembly processes for high-volume production.

With a temperature range of -40°C to +125°C, the AD8417WBRZ-RL is built to operate reliably in extreme conditions, ensuring consistent performance even in harsh environments. This robustness is a critical feature for automotive applications, where electronic components must withstand challenging temperature variations and stress.

To facilitate ease of use, the AD8417WBRZ-RL includes a reference pin that allows users to add an offset to the output voltage, enabling bidirectional current sensing. This feature is particularly useful in battery charging and management systems where both charge and discharge currents need to be monitored.

In summary, the AD8417WBRZ-RL from Analog Devices Inc. represents a state-of-the-art solution for precision current sensing. Its combination of accuracy, robustness, and versatility makes it an excellent choice for designers looking to enhance the performance of their power monitoring systems.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3530 $60.3540
42+ $2.7511 $115.5462
66+ $2.6652 $175.9032
90+ $2.5791 $232.1190
116+ $2.4932 $289.2112
156+ $2.2353 $348.7068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess