EN
  • EN
  • DE

SMAZ20-F

Part No SMAZ20-F
Manufacturer Lite-On Inc.
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0820+
Reference case DO214
Manufacturer Lite-On Inc.
Manufacturer Homepage www.liteon.com.tw/databook/default.htm
Win Source Part Number 720418-SMAZ20-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMAZ20-F CAD Model

Description

The SMAZ20-F is a surface-mount Zener diode manufactured by Lite-On Inc. It is designed to provide voltage regulation and transient voltage suppression in a variety of electronic circuits. The device is packaged in a small SMA (Surface Mount Assembly) package, making it suitable for applications where space is limited. The SMAZ20-F offers a Zener voltage of approximately 20 volts and is commonly used for protecting sensitive components from voltage spikes and surges.

Applications

  • Voltage regulation
  • Transient voltage suppression (TVS)
  • Overvoltage protection
  • Clamping circuits
  • Power supply protection

Features

  • Zener Voltage: Approximately 20V
  • Surface Mount SMA Package
  • Low Leakage Current
  • Fast Response Time
  • High Surge Capability

Benefits

  • Protects sensitive electronic components from voltage spikes
  • Provides stable voltage regulation
  • Reduces the risk of damage from transient voltages
  • Compact size for space-constrained applications
  • Enhances system reliability

Additional Details

The SMAZ20-F Zener diode is designed to conduct current in the reverse direction when the voltage exceeds its Zener voltage, effectively clamping the voltage to a safe level. This protects sensitive components from damage caused by voltage transients, such as those from electrostatic discharge (ESD) or inductive switching. The device features low leakage current, which minimizes power consumption in normal operation. The fast response time ensures that the diode quickly reacts to voltage spikes, providing effective protection. The high surge capability allows the diode to withstand large transient currents without being damaged. The SMAZ20-F is commonly used in power supplies, communication equipment, and industrial control systems. It is a reliable and cost-effective solution for protecting electronic circuits from overvoltage conditions. The device is RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances. The small SMA package allows for easy integration into densely populated circuit boards. The SMAZ20-F is a versatile and widely used Zener diode that provides essential voltage regulation and transient voltage suppression in a variety of electronic applications.

The Zener diode’s ability to maintain a stable voltage even under varying current conditions makes it an invaluable component in many electronic designs. Its protective capabilities extend the lifespan of other components by preventing damage from unexpected voltage surges. The SMAZ20-F is specifically designed for automated assembly processes, making it easy to integrate into high-volume production environments. Its robust construction ensures reliable performance even in harsh operating conditions. The device's characteristics are well-defined, allowing designers to accurately predict its behavior in their circuits. The SMAZ20-F provides a crucial line of defense against voltage transients, ensuring the reliable operation of electronic equipment.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess