EN
  • EN
  • DE

AD8403ARU100

Part No AD8403ARU100
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description 1-/2-/4-Channel Digital Potentiometers | IC DGT POT 100KOHM 256TP 24TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Taper Linear
Configuration Potentiometer
Taps per POT 256
Resistance (Ohms) 100k
Interface SPI
Memory Type Volatile
Supply Voltage (V) 2.7V ~ 5.5V
Features Cascade Pin
Tolerance ±30%
Temperature Coefficient 500ppm/°C
Resistance - Wiper (Ohms) 200
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Family Part Number AD8403
Manufacturer Pack Quantity 62
MSL Level 1 (Unlimited)
Win Source Part Number 1138542-AD8403ARU100
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8403ARU100 CAD Model

Description

Analog Devices Inc. AD8403ARU100 Digital Potentiometer

The AD8403ARU100 from Analog Devices Inc. is a high-performance, 4-channel digital potentiometer that offers a reliable and precise solution for a myriad of applications requiring variable resistance settings. This integrated circuit (IC) is part of the AD8400 series, which has been designed to replace mechanical potentiometers and trim resistors in your electronic designs, providing enhanced performance and reliability with computer-controlled adjustment capability.

The AD8403ARU100 features a 100 kΩ end-to-end resistance, and it comes in a TSSOP-24 (Thin Shrink Small Outline Package) which is suitable for surface-mount technology (SMT), ensuring a compact footprint on the PCB (Printed Circuit Board). The device provides 256-position digitally-controlled variable resistors, allowing for fine adjustment of resistance with an 8-bit resolution. Its quad configuration makes it an excellent choice for multi-channel applications or when multiple potentiometers are required in a single package for space-saving purposes.

One of the key advantages of the AD8403ARU100 is its non-volatile memory (EEPROM), which can store the wiper position even after the power is cycled, ensuring that the last setting is retained. This feature is particularly useful for applications that require precise calibration or recall of settings without the need for constant user intervention.

With an operating voltage range from 2.7V to 5.5V, the AD8403ARU100 is versatile for use in both 3V and 5V systems. Its digital interface is compatible with SPI (Serial Peripheral Interface), which allows for easy integration with microcontrollers and other digital systems. The device also boasts robust performance with a temperature range of -40°C to +85°C, making it suitable for various industrial and commercial environments.

Applications for the AD8403ARU100 include adjusting volume, brightness, or contrast controls in consumer electronics, setting parameters in industrial control systems, and tuning and calibration in automotive electronics. With its precise control, reliability, and ease of use, the AD8403ARU100 is an ideal choice for engineers and designers looking to enhance the functionality and performance of their electronic systems.

For more information, datasheets, and support, visit the Analog Devices Inc. website or contact their customer support for technical guidance.

You May Also Be Interested in

Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2684 $58.1472
20+ $5.9644 $119.2880
30+ $5.7773 $173.3190
42+ $5.5914 $234.8388
54+ $5.4054 $291.8916
72+ $4.8464 $348.9408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess