EN
  • EN
  • DE

AD7506JN

Part No AD7506JN
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 8- and 16-Channel Analog Multiplexers | IC MULTIPLEXER 16X1 28DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
On-State Resistance (Maximum) 450Ohm
Channel-to-Channel Matching (ΔRon) 18Ohm
Supply Voltage , Dual (V±) ±15V
Switch Time (Ton, Toff) (Maximum) 1.5μs, 1μs
Channel Capacitance (CS(off), CD(off)) 5pF, 40pF
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 28-DIP
Supplier Device Package 28-PDIP
Family Part Number AD7506
Manufacturer Pack Quantity 13
MSL Level 1 (Unlimited)
Win Source Part Number 1137293-AD7506JN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7506JN CAD Model

Description

Product Overview: AD7506JN from Analog Devices Inc.

The AD7506JN is a high-performance, 16-channel analog multiplexer from Analog Devices Inc., designed for precision data acquisition and control systems. This robust multiplexer is well-suited for applications that require multiple input channels to be connected to a single output, enabling efficient data processing and analysis. Its versatility makes it an ideal choice for use in industrial automation, instrumentation, and process control environments.

Constructed with CMOS technology, the AD7506JN offers excellent analog performance with a low on-resistance of typically 125 ohms, ensuring minimal signal attenuation and high accuracy in signal routing. The on-resistance is also matched between channels to within 10 ohms, which is critical for maintaining signal integrity when switching between channels.

This device is capable of handling input signal voltages up to ±15V, making it flexible for various signal ranges. Additionally, the AD7506JN features break-before-make switching action, which prevents momentary shorting of channels during transitions and protects the integrity of the signals being processed.

The AD7506JN operates over a wide temperature range, ensuring reliable performance in demanding environments. It comes in a durable, industry-standard 28-pin DIP (Dual In-line Package), which provides ease of integration into a wide array of systems and ensures compatibility with standard breadboards and sockets.

For precise control, the multiplexer is designed to interface directly with 8-bit, 16-bit, or microprocessor-based systems. Its digital inputs are TTL and CMOS compatible, allowing for straightforward connectivity with a variety of digital logic families. The device also includes an inhibit input to disable all channels, providing an additional layer of control for the user.

In summary, the AD7506JN from Analog Devices Inc. is a reliable and precise solution for complex signal routing tasks. Its robust design, combined with superior analog performance, ensures that it can meet the rigorous demands of high-end data acquisition and control systems.

You May Also Be Interested in

Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1952 $60.7808
10+ $12.4682 $124.6820
15+ $12.0778 $181.1670
20+ $11.6886 $233.7720
26+ $11.2994 $293.7844
35+ $10.1305 $354.5675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess