EN
  • EN
  • DE

CD4511BF3A

Part No CD4511BF3A
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description CMOS BCD-TO-7-SEGMENT LED LATCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr Texas Instruments
Package Tube
Product Status Active
Display Type LED
Configuration 7 Segment
Interface BCD
Current - Supply 40 nA
Voltage - Supply 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577132-CD4511BF3A
Ultra Librarian 3D Model Ultra Librarian CD4511BF3A CAD Model

Description

CD4511BF3A BCD-to-7 Segment Latch/Decoder/Driver

The CD4511BF3A is a CMOS BCD-to-7 segment latch/decoder/driver designed and manufactured by Texas Instruments. This integrated circuit is specifically engineered to convert the binary coded decimal (BCD) input data into signals required to drive 7-segment displays. It is a versatile component commonly used in digital clocks, electronic meters, and other devices that display numeric information.

Key Features:

  • BCD Input: Accepts 4-bit BCD input data, making it compatible with a wide range of microcontrollers and digital systems.
  • Lamp Test and Blanking: Includes lamp test (LT) and blanking (BI) functions, allowing for easy testing and control of the display.
  • Latch Function: The built-in latch enables the storage of BCD inputs, ensuring stable display data.
  • Driving Capability: Capable of directly driving a 7-segment display with typical output current of 25 mA, eliminating the need for external drivers.
  • Output Polarity: Provides active low outputs for driving common anode LED or incandescent displays.
  • Wide Operating Voltage: Operates across a wide voltage range from 3V to 18V, providing flexibility in various applications.
  • Phase-Out Status: It is important to note that this product may be in the phase-out stage, and customers should check for the latest updates and potential replacement parts.

Applications:

The CD4511BF3A is suitable for a broad range of applications that require numeric displays. Common uses include:

  • Digital clocks and timers
  • Calculators
  • Electronic meters such as voltmeters, frequency counters, etc.
  • Scoreboards and gaming machines
  • Other consumer electronics requiring numerical displays

With its robust design and ease of interfacing, the CD4511BF3A from Texas Instruments is an ideal choice for designers looking to implement reliable and efficient numeric displays in their electronic projects. For detailed specifications and application notes, please refer to the official datasheet and product documentation available on the Texas Instruments website.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $14.5523
Shenzhen Titan Micro Electronics Co., Ltd.
2.4V~5.2V 32 Segment 4-Wire Serial Interface 60uA LQFP-44(10x10) Display Drivers RoHS
Lowest to $0.1048
Raio
3V~3.6V LQFP-100(14x14) Display Drivers RoHS
Lowest to $13.0971
NXP / Nexperia
AUTOMOTIVE 32 X 4 LCD DRIVER FOR
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMNT 4 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 28PLCC
Need more? Email Us
Maxim Integrated
MAX7234 LCD DECODER/DRIVER / LCD Driver 40-PDIP
Need more? Email Us
Macroblock
SSOP-24 Display Drivers RoHS
Lowest to $0.1456

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.4253 $94.8506
3+ $38.9131 $116.7393
4+ $37.6971 $150.7884
6+ $36.4810 $218.8860
8+ $35.2650 $282.1200
10+ $31.6169 $316.1690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 814 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess