EN
  • EN
  • DE

AD8381JSTZ

Part No AD8381JSTZ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Fast, High Voltage Drive, 6-Channel Output DecDriver Decimating LCD Panel Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1138511-AD8381JSTZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8381JSTZ CAD Model

Description

Analog Devices Inc. AD8381JSTZ

The AD8381JSTZ from Analog Devices Inc. is a state-of-the-art laser diode driver designed for precision control and operation of laser diodes in a wide range of applications. This high-performance component is housed in a compact LQFP-48 package, making it suitable for space-constrained applications where performance cannot be compromised.

At the heart of the AD8381JSTZ is its ability to provide precise and stable laser diode current control. It is engineered to offer exceptional waveform fidelity, which is crucial for applications that require high accuracy and repeatability. The driver is capable of operating at high frequencies, which makes it an ideal choice for high-speed optical communication systems, as well as for advanced measurement and testing equipment.

One of the key features of the AD8381JSTZ is its integrated safety circuitry, which includes a variety of protection mechanisms to ensure the longevity and reliability of the laser diode. These protective features include over-temperature shutdown, over-current protection, and a soft-start function to prevent sudden inrush currents that could potentially damage the laser diode.

The device offers a wide power supply range and low power dissipation, which is essential for portable and battery-powered devices. It also includes a fast enable/disable function that allows for quick response times in applications that require modulation or rapid switching of the laser output.

For ease of integration into various systems, the AD8381JSTZ provides a flexible interface with both analog and digital control inputs. This versatility ensures that the device can be easily adapted to different control schemes and can interface seamlessly with microcontrollers, digital signal processors, or other control circuitry.

In summary, the AD8381JSTZ from Analog Devices Inc. is a robust and versatile laser diode driver that offers precision, performance, and protection for demanding applications. Whether used in industrial, medical, or communication systems, this driver is designed to deliver reliable and accurate control of laser diodes.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess