EN
  • EN
  • DE

AD8343ARUZ

Part No AD8343ARUZ
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MXR 0HZ-2.5GHZ UP/DWN 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
RF Type Cellular, WLAN
Frequency 0Hz to 2.5GHz
Number of Mixers 1
Gain 7dB
Noise Figure 14dB
Secondary Attributes Up/Down Converter
Operating Supply Current 60mA
Supply Voltage - Operating 4.5 V to 5.5 V
Case / Package 14-TSSOP
Win Source Part Number 008434-AD8343ARUZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8343ARUZ CAD Model

Description

The AD8343ARUZ is a high-performance, RF active mixer designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This device is part of a family of mixers that provide a versatile solution for frequency conversion in a wide range of wireless applications, including base stations, satellite communications, and broadband networking.

Key Features:

  • Frequency Range: The AD8343ARUZ operates over a wide frequency range, making it suitable for various RF and IF applications. It can handle RF frequencies from 0.7 GHz to 2.7 GHz and LO frequencies from 0.7 GHz to 2.7 GHz, providing flexibility in system design.
  • High Linearity: With an Input IP3 of 25 dBm at 900 MHz, this mixer delivers excellent linearity, which is critical for maintaining signal integrity in complex wireless systems.
  • Low Noise Figure: The device boasts a low noise figure of 11 dB at 900 MHz, ensuring that the signal-to-noise ratio is preserved during the mixing process.
  • Conversion Gain: It provides a conversion gain of 1 dB at 900 MHz, which can help reduce the number of amplification stages required in a system.
  • Single Supply Voltage: The mixer operates on a single supply voltage of 4.5 V to 5.5 V, simplifying power supply design.
  • Integrated LO Amplifier: An integrated LO amplifier eliminates the need for an external driver, reducing component count and system complexity.

Applications:

The AD8343ARUZ is ideal for a variety of applications where high performance and reliability are required. Its robust design is well-suited for:

  • Wireless infrastructure (GSM, CDMA, WCDMA, TD-SCDMA)
  • ISM band transceivers
  • Point-to-point radio links
  • Broadband wireless access systems
  • RFID readers

With its high linearity and low noise figure, the AD8343ARUZ from Analog Devices Inc. is an excellent choice for designers looking to create sophisticated RF systems with superior performance.

You May Also Be Interested in

Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323
Linear Technology
IC MIXER 1KHZ-3GHZ DWN 16QFN
Lowest to $14.0766
Linear Technology
IC MIXER 10MHZ-3GHZ UP 16TSSOP
Lowest to $8.4257
Linear Technology
IC MIXER 400MHZ-2.7GHZ DWN 16QFN
Lowest to $24.0310
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Analog Devices Inc.
IC MIXER 9-15GHZ 8MSOPG
Lowest to $46.5672
Analog Devices Inc.
IC MIXER HI IP3 SGL-BAL 8-MSOP
Lowest to $6.7233
Analog Devices Inc.
IC MMIC MIXER LO AMP 24-QFN
Lowest to $7.0594
NXP / Nexperia
IC MIXER 500MHZ UP CONVRT 8DIP
Lowest to $13.6363

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0891 $58.6929
46+ $2.5347 $116.5962
71+ $2.4555 $174.3405
98+ $2.3763 $232.8774
126+ $2.2971 $289.4346
169+ $2.0594 $348.0386
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess