EN
  • EN
  • DE

AD8320ARP

Part No AD8320ARP
Manufacturer Analog Devices Inc.
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC LINE DVR VARIABLE GAIN 20SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 20-PowerSOIC (0.295", 7.50mm Width)
Supplier Device Package 20-PowerSOIC
Base Product Number AD8320
Standard Package 37 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 39399-AD8320ARP
Ultra Librarian 3D Model Ultra Librarian AD8320ARP CAD Model

Description

Product Overview: AD8320ARP by Analog Devices Inc.

The AD8320ARP is a high-performance, digitally controlled variable gain amplifier (VGA) designed by Analog Devices Inc., a leader in the semiconductor industry. This device is well-suited for a variety of applications that require precise gain control, including wireless communication systems, base stations, and cable modems.

Key Features

  • Frequency Range: The AD8320ARP operates effectively over a broad frequency range, making it versatile for multiple RF and IF applications.
  • Gain Control: It offers 31 dB of gain control range with 1 dB steps, allowing for fine tuning of the signal amplification to suit specific requirements.
  • Serial Digital Interface: The VGA is equipped with a serial digital interface for gain control, facilitating easy integration with digital systems and microcontrollers.
  • Low Noise Figure: With a low noise figure, the AD8320ARP ensures that signal integrity is maintained, even at high gain settings.
  • Single Supply Operation: It can operate from a single 5V supply, simplifying power supply design and reducing system complexity.

Performance and Quality

The AD8320ARP is built to deliver reliable and consistent performance. Analog Devices Inc. has a reputation for quality, and this product is no exception. It is designed to meet stringent specifications, ensuring long-term stability and performance in a wide range of operating conditions.

Applications

Due to its versatility and high performance, the AD8320ARP is ideal for:

  • Wireless Communication Infrastructure
  • Cable Modem Termination Systems
  • IF Sampling Receivers
  • Gain Control Circuits in RF Systems

Conclusion

The AD8320ARP from Analog Devices Inc. stands out as a robust and precise variable gain amplifier. Its digital control interface, coupled with its wide frequency range and fine gain steps, make it a top choice for engineers looking to optimize their signal chain performance. Whether for commercial or industrial applications, the AD8320ARP is a reliable component that can help achieve superior results in complex electronic systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess