EN
  • EN
  • DE

AD590JCHIPS

Part No AD590JCHIPS
Manufacturer Analog Devices Inc.
Catalog Sensors, Transducers
Description TEMPERATURE TRANSDUCER IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Sensor Type Analog, Local
Sensing Temperature - Local -40°C ~ 125°C
Output Type Analog Current
Voltage - Supply 4V ~ 30V
Accuracy - Highest (Lowest) ±5°C
Test Condition 25°C
Operating Temperature -55°C ~ 150°C
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Ultra Librarian 3D Model Ultra Librarian AD590JCHIPS CAD Model

You May Also Be Interested in

Honeywell
SENSOR 15PSIA 0.08" 12BIT 8SMT
Lowest to $68.1818
Nidec Copal Electronics
SENSOR LIQ LEAK NPN OPN COL OUT
Lowest to $159.7908
OSRAM Opto Semiconductors Inc.
SENSOR OPT AMB LIGHT ODFN7
Lowest to $5.4545
TE Connectivity
HTU31D I.C 31D RH/T DIGITAL R400
Need more? Email Us
Amphenol Advanced Sensors
THERMISTOR NTC 100KOHM BEAD
Need more? Email Us
Panasonic
MULTILAYER NTC CHIP THERMISTOR
Need more? Email Us
TE Connectivity
TMR SENSOR SW OMNI Z-AXIS 2UA
Lowest to $2.7273
MultiDimension Technology (MDT)
TMR SENSOR MAG SW OMNI 10G 1.5UA
Lowest to $0.4657
TE Connectivity
HTU31D I.C 31D RH/T DIGITAL R400
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess