EN
  • EN
  • DE

AD8311ACBZ

Part No AD8311ACBZ
Manufacturer Analog Devices Inc.
Catalog RF Power Controller ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816621-AD8311ACBZ
Ultra Librarian 3D Model Ultra Librarian AD8311ACBZ CAD Model

Description

AD8311ACBZ: Logarithmic Detector/Controller by Analog Devices Inc.

The AD8311ACBZ is a high-performance, precision logarithmic detector/controller designed by Analog Devices Inc., a leader in the semiconductor industry. This device is well-suited for a variety of applications, including RF signal strength measurement, transmitter antenna power control, and received signal strength indication (RSSI) for wireless communication systems.

At the heart of the AD8311ACBZ is its ability to measure signals over a wide dynamic range of 60 dB, operating in the frequency range from 100 MHz to 2.5 GHz. This makes it highly versatile for use in both low and high-frequency signal processing tasks. The device is capable of providing a logarithmic voltage output that is directly proportional to the logarithmic power of the input signal, enabling it to detect signal strength with high accuracy and speed.

The AD8311ACBZ has a fast response time, typically less than 15 ns, allowing for quick signal detection and enabling real-time adjustments in various control systems. Its temperature stability ensures consistent performance across a broad temperature range, making it reliable in diverse operating conditions.

For ease of integration into various systems, the AD8311ACBZ is offered in a compact, 8-lead MSOP (Mini Small Outline Package) that is both space-efficient and suitable for high-density mounting. The device requires only a single supply voltage, ranging from 2.7 V to 5.5 V, adding to its flexibility in design and application.

Designers can take advantage of the AD8311ACBZ's integrated features such as a power-down mode, which helps to reduce power consumption when the device is not in active use. Additionally, the device's input and output interfaces are designed to be user-friendly, ensuring a straightforward implementation process.

Overall, the AD8311ACBZ from Analog Devices Inc. is a robust and reliable solution for signal strength detection and control. Its precision, wide dynamic range, and ease of use make it an excellent choice for engineers looking to enhance the performance of their RF and wireless communication systems.

You May Also Be Interested in

Analog Devices Inc.
RF Amp Single Power Amp 2.5GHz 5.5V 8-Pin MSOP T/R
Lowest to $0.7404
Analog Devices Inc.
IC RF PWR CNTRL AMP PA GSM 8UMAX
Lowest to $1.4592
Texas Instruments
IC RF PWR CNTRL PA MICROSTAR JR / RF Power Controller IC Cellular, W-CDMA, CDMA, GSM, UMTS 71-BGA Microstar Junior (5x5)
Need more? Email Us
Linear Technology
Controller 2.7V to 6V 6-Pin TSOT-23 T/R / IC RF PWR CNTRL 2.7GHZ TSOT23-6
Lowest to $4.1827
Analog Devices Inc.
IC AMP PA PWR CONTROL 8-UMAX
Lowest to $2.2834
Analog Devices Inc.
IC RF PWR CNTRL PA 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC RF PWR CNTRL AMP PA GSM 8UMAX
Lowest to $1.4592
Intersil
IC RF PWR CNTRL BIAS PA 24TSSOP / RF Power Amplifier 24-Pin TSSOP
Need more? Email Us
Texas Instruments
IC RF PWR CNTRL DUAL BAND 16WQFN
Lowest to $2.5271

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6921 $60.9973
31+ $3.8500 $119.3500
47+ $3.7296 $175.2912
64+ $3.6094 $231.0016
83+ $3.4890 $289.5870
111+ $3.1281 $347.2191
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,970 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess