EN
  • EN
  • DE

AD830JR-REEL

Part No AD830JR-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP DIFFERENTIAL 8SOIC / Video Amp 1 Differential 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Applications Differential
Number of Circuits 1
-3db Bandwidth 85 MHz
Slew Rate 360V/µs
Current - Supply 14.5 mA
Current - Output / Channel 50 mA
Voltage - Supply, Single/Dual (±) 8V ~ 33V, ±4V ~ 16.5V
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AD830
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 859732-AD830JR-REEL
Ultra Librarian 3D Model Ultra Librarian AD830JR-REEL CAD Model

Description

The AD830JR-REEL is a high-performance, single-supply voltage feedback operational amplifier designed by Analog Devices Inc. that is ideal for video and high-speed signal processing applications. This device is part of a precision operational amplifier series that offers a combination of excellent DC and AC performance.

Key Features

  • High Speed: With a 50 MHz bandwidth and 150 V/µs slew rate, the AD830JR-REEL is optimized for high-speed signal processing, making it suitable for a variety of video applications.
  • Low Distortion: This op-amp has a low harmonic distortion, which ensures a clear and precise signal amplification, critical for maintaining signal fidelity in video and communication systems.
  • Single Supply Operation: The ability to operate on a single supply voltage (ranging from +4.5 V to +36 V) provides flexibility in design and simplifies power management in portable and space-constrained applications.
  • Output Disable Feature: The inclusion of an output disable control makes the AD830JR-REEL a versatile component that can be easily integrated into multiplexed systems.

Applications

The AD830JR-REEL is highly suitable for a range of applications, particularly those requiring high-speed and high-fidelity signal amplification, such as:

  • Professional video equipment
  • RGB amplifiers
  • Cable drivers
  • Video switchers
  • Test equipment
  • Communication systems

Product Specifications

Below are some of the key specifications of the AD830JR-REEL operational amplifier:

  • Supply Voltage: +4.5 V to +36 V
  • Bandwidth: 50 MHz
  • Slew Rate: 150 V/µs
  • Output Current: Up to 50 mA
  • Package: Supplied in a convenient reel packaging for ease of manufacturing and inventory management.

In summary, the AD830JR-REEL from Analog Devices Inc. is a versatile and high-performance operational amplifier that meets the demanding requirements of modern video and high-speed signal processing systems. Its superior speed, low distortion, and single-supply operation make it a top choice for designers looking to optimize their applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DUAL CURR-FDBK 8-SOIC
Lowest to $12.1521
Intersil
IC OP AMP VIDEO 125MHZ LP 8-SOIC
Lowest to $0.5793
NXP / Nexperia
870 MHz, 25 dB gain power doubler amplifier
Lowest to $54.8983
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $2.6900
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
MACOM Technology Solutions
IC AMP CATV 20QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess