EN
  • EN
  • DE
  • IT

AD8307ARZ-REEL

Part No AD8307ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP LOGARITHMIC 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Logarithmic Amplifier
Applications Receiver Signal Strength Indication (RSSI)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 008415-AD8307ARZ-REEL
Family Name AD8307
Introduction Date August 13, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8307ARZ-REEL CAD Model

Description

AD8307ARZ-REEL: Logarithmic Amplifier by Analog Devices Inc.

The AD8307ARZ-REEL is a sophisticated logarithmic amplifier from Analog Devices Inc., designed to provide high-accuracy amplitude measurement over a wide dynamic range. This integrated circuit is a part of the AD8307 series, which are known for their precision and versatility in handling RF signals. The device comes in a convenient reel package, making it suitable for automated manufacturing processes.

Key Features

  • Dynamic Range: The AD8307ARZ-REEL boasts an impressive dynamic range of 92 dB, capable of detecting signals from the low microvolt range up to 500 mV RMS, making it ideal for a wide array of applications including RF signal strength detection and power measurement.
  • Frequency Range: It operates effectively over a frequency range from DC to 500 MHz, with usable performance up to 1 GHz, allowing for its use in a broad spectrum of RF and IF applications.
  • Accuracy: The device is characterized by its high accuracy, providing a logarithmic slope of 25 mV/dB and an intercept of -84 dBm. This high level of precision ensures reliable and consistent measurements.
  • Temperature Stability: The AD8307ARZ-REEL offers excellent temperature stability, maintaining consistent performance over a temperature range of -40°C to +85°C.
  • Supply Voltage: It operates from a single 2.7 V to 5.5 V supply, making it compatible with a variety of power sources and systems.
  • Package: The device is available in an 8-lead SOIC package, which is compact and suitable for space-constrained applications.

Applications

The AD8307ARZ-REEL is highly versatile and can be used in a variety of applications such as:

  • RF/IF PA linearization
  • Transmitter antenna power controls
  • Received signal strength indication (RSSI) for wireless communication
  • Log ratio function for signal processing
  • True power detection
  • Low-cost radar and sonar signal processing

With its exceptional dynamic range, accuracy, and frequency capabilities, the AD8307ARZ-REEL from Analog Devices Inc. stands out as a reliable choice for engineers and designers looking to perform precise amplitude measurements in their electronic projects and systems.

You May Also Be Interested in

Analog Devices Inc.
IC ADC DRIVER 8MSOP / ADC Driver IC Data Acquisition 8-MSOP
Lowest to $11.8853
Texas Instruments
IC ISOLATED 8SOIC
Lowest to $6.8672
Maxim Integrated
3.2G SFP LIMITING AMPLIFIER / Limiting Amplifier IC Data Quantizer, Optical Receivers 10-uMAX/uSOP
Need more? Email Us
M/A-Com Technology Solutions
IC LIMITING AMP 16QSOP
Lowest to $1.8278
NXP / Nexperia
IC POSTAMPLIFIER 20SO / Postamplifier IC Optical Networks 20-SO
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP-EP
Need more? Email Us
M/A-Com Technology Solutions
IC AMP OPTICAL POST MMIC 16QSOP
Lowest to $1.9430
Texas Instruments
LOGARITHMIC AMPLIFIER 16-CDIP
Lowest to $54.0147
Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16SOIC / Sample and Hold IC Data Acquisition 16-SOIC
Lowest to $28.4229

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3234 $58.6468
5+ $24.0602 $120.3010
7+ $23.3083 $163.1581
9+ $22.5564 $203.0076
12+ $21.8046 $261.6552
16+ $19.5489 $312.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,410 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess