EN
  • EN
  • DE
  • IT

T58MM226M6R3C0300

Part No T58MM226M6R3C0300
Manufacturer Vishay
Catalog Tantalum - Polymer Capacitors
Description CAP TANT POLY 22UF 6.3V 0603 / 22 µF Molded Tantalum Polymer Capacitor 6.3 V 0603 (1608 Metric) 300mOhm @ 100kHz
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Tantalum - Polymer Capacitors
Manufacturer Vishay Polytech
Packaging Reel - TR
Capacitance 22 µF
Tolerance ±20%
Voltage - Rated 6.3 V
Type Molded
ESR (Equivalent Series Resistance) 300mOhm @ 100kHz
Temperature Range - Operating -55°C ~ 105°C
Lifetime @ Temp. 1000 Hrs @ 85°C
Mounting Surface Mount
Case / Package 0603 (1608 Metric)
Size / Dimension 0.063" L x 0.033" W (1.60mm x 0.85mm)
Height - Seated (Max) 0.035" (0.90mm)
Manufacturer Size Code MM
Features General Purpose
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.21.0050
Other Part Number 718-2113-1,718-2113-2,718-2113-6
Standard Package 4,000
Win Source Part Number 1328445-T58MM226M6R3C0300
Ultra Librarian 3D Model Ultra Librarian T58MM226M6R3C0300 CAD Model

Description

T58MM226M6R3C0300 from Vishay is a tantalum polymer capacitor intended for designs that need stable capacitance, compact board use, and low-impedance energy buffering in modern electronic circuits. Components in this category are commonly selected for power rail filtering, DC-DC converter support, embedded computing, telecommunications hardware, industrial controls, and other space-conscious assemblies where polymer technology can offer performance advantages over conventional capacitor options. For engineers, the value of this part is its positioning within a reputable Vishay portfolio and its suitability for high-density, reliability-focused applications. Because the exact lifecycle status for T58MM226M6R3C0300 is currently information not available, design teams should confirm active production status directly with Vishay or through authorized distribution before locking it into new programs. RoHS compliance information is also information not available from the provided input, so procurement and compliance teams should request the latest manufacturer declaration and datasheet before release to production or regulated end markets.

You May Also Be Interested in

AVX Corporation
CAP TANT POLY 15UF 25V 1411
Lowest to $0.5346
AVX Corporation
CAP TANT POLY 150UF 6.3V 1411
Lowest to $0.5215
Panasonic
CAP TANT POLY 330UF 2.5V 2917
Lowest to $1.1973
AVX Corporation
CAP TANT POLY 47UF 35V 2917
Lowest to $2.7962
Panasonic
Surface Mount Type | CAP TANT POLY 330UF 2V 2917
Lowest to $1.5071
AVX Corporation
CAP TANT POLY 22UF 16V 1411
Lowest to $0.6241
AVX Corporation
Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | CAP TANT POLY 22UF 6.3V 1206
Lowest to $0.1436
Panasonic
TPE series has low ESR and can aid in creating thinner and smaller products. | CAP TANT POLY 470UF 6.3V 2917
Lowest to $4.2182
AVX Corporation
CAP TANT POLY 100UF 10V 2917
Lowest to $0.7250

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4884 $56.1660
280+ $0.4007 $112.1960
435+ $0.3882 $168.8670
600+ $0.3756 $225.3600
775+ $0.3632 $281.4800
1,035+ $0.3256 $336.9960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess