EN
  • EN
  • DE

AD8300ARZ

Part No AD8300ARZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT 3V SRL-IN 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 1
Settling Time 14μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type Internal
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±0.5, ±0.5
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 140540-AD8300ARZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8300ARZ CAD Model

Description

Product Overview: AD8300ARZ by Analog Devices Inc.

The AD8300ARZ is a precision logarithmic amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This integrated circuit is engineered to provide a logarithmic output voltage that is directly proportional to the logarithm of the input voltage, making it an ideal component for a variety of applications that require accurate signal compression or logarithmic conversion.

Key Features

  • Wide Dynamic Range: The AD8300ARZ offers an impressive dynamic range of 92 dB, ensuring reliable performance across a broad spectrum of input signals.
  • High Accuracy: With a precision scale factor of 20 mV/dB and a low error rate, this logarithmic amplifier delivers high-accuracy measurements for critical applications.
  • Frequency Range: The device operates effectively over a wide frequency range from DC to 500 MHz, making it versatile for use in both low and high-frequency signal processing.
  • Single Supply Operation: It can be powered by a single 5 V supply, simplifying power supply design and management.
  • Compact Package: The AD8300ARZ comes in a small-footprint SOIC package, which is ideal for space-constrained applications.

Applications

The AD8300ARZ is well-suited for a variety of applications, including but not limited to:

  • RF power measurement
  • Received signal strength indication (RSSI)
  • Optical network power monitoring
  • Medical instrumentation
  • Logarithmic amplification for analog-to-digital conversion

Product Specifications

The AD8300ARZ operates over a temperature range of -40°C to +85°C, ensuring reliability in diverse environments. It comes in a RoHS-compliant 8-lead SOIC package, which is widely accepted in the industry for its ease of integration into various electronic systems. The device's compact design and high level of integration make it an efficient solution for designers looking to minimize board space while maintaining high performance.

With its combination of features, the AD8300ARZ from Analog Devices Inc. stands out as a robust component for systems requiring precise logarithmic signal processing. Its ease of use, coupled with the reputation of Analog Devices for high-quality and reliable products, makes it a go-to choice for engineers and designers across a multitude of industries.

You May Also Be Interested in

Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Intersil
Lowest to $7.1344
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.5026 $60.5026
3+ $49.6432 $148.9296
4+ $48.0918 $192.3672
5+ $46.5405 $232.7025
6+ $44.9891 $269.9346
8+ $40.3351 $322.6808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,221 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess