The BZT52C5V6 W9 from Diodes Incorporated is a high-quality, surface-mount Zener diode designed for providing a reliable voltage reference. This diode is a part of the BZT52 series, known for its compact form factor and precision voltage regulation capabilities, making it an ideal choice for a wide range of electronic applications.
Key Features
- Nominal Zener Voltage: 5.6V, providing a stable reference voltage for various circuits.
- Power Dissipation: Capable of dissipating up to 410mW of power, ensuring stable performance under load.
- Tolerance: Precise voltage tolerance of ±5%, allowing for accurate voltage regulation in critical applications.
- Package: Supplied in a compact SOD-123 package, making it suitable for space-constrained designs.
- Operating Temperature Range: Designed to operate over a wide temperature range from -55°C to +150°C, ensuring reliability in harsh environmental conditions.
- RoHS Compliant: Meets RoHS standards, minimizing the environmental impact by excluding hazardous substances.
Applications
The BZT52C5V6 W9 Zener diode is versatile and can be employed in various electronic circuits. It is commonly used for:
- Voltage regulation in power supplies
- Protection circuits to prevent overvoltage conditions
- Reference elements in precision applications
- Switching operations in digital electronics
Quality and Reliability
Diodes Incorporated ensures that the BZT52C5V6 W9 Zener diode meets the highest quality and reliability standards. Each diode is subjected to rigorous testing and quality control procedures to guarantee performance in line with its specifications. Whether for commercial, industrial, or high-reliability applications, the BZT52C5V6 W9 is an excellent choice for designers seeking a dependable voltage reference solution.