EN
  • EN
  • DE

AD829JN

Part No AD829JN
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO OPAMP LN HS 8-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Applications Voltage Feedback
Number of Circuits 1
-3db Bandwidth 120MHz
Slew Rate 230 V/μs
Operating Supply Current 5.3mA
Channel Output Current 32mA
Supply Voltage - Operating ±4.5 V to 18 V
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 077211-AD829JN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD829JN CAD Model

Description

The AD829JN is a high-performance, low-noise operational amplifier from Analog Devices Inc., designed specifically for video and high-speed signal processing applications. This op amp is renowned for its exceptional speed, low distortion, and high output current, which make it an ideal choice for professional video electronics, RGB amplifiers, and cable drivers, as well as high-speed data acquisition and processing systems.

Key Features

  • High Speed: With a slew rate of 600 V/µs and a bandwidth of 120 MHz (G = +2), the AD829JN is capable of handling fast signal transitions, ensuring minimal signal delay and high fidelity in video and high-speed applications.
  • Low Noise Performance: A low noise voltage of 1.7 nV/√Hz at 10 kHz makes this op amp suitable for applications where signal integrity is paramount.
  • High Output Current: The device can deliver an output current of ±50 mA, which is sufficient for driving heavy loads or multiple devices in parallel.
  • Settling Time: The fast settling time of 35 ns to 0.1% for a 10 V step ensures accurate and rapid response to changes in the input signal.
  • Low Distortion: Total harmonic distortion (THD) is typically -66 dB at 20 MHz, which helps maintain signal purity.

Applications

The AD829JN is versatile and can be used in a variety of applications, including:

  • Professional video electronics
  • RGB amplifiers
  • Video switchers and routers
  • Cable drivers
  • Test instrumentation
  • High-speed data acquisition systems

Technical Specifications

Parameter Value
Supply Voltage ±5 V to ±15 V
Operating Temperature Range -40°C to +85°C
Package Type DIP-8

The AD829JN operational amplifier from Analog Devices Inc. is a reliable and high-quality component that delivers exceptional performance for demanding video and high-speed applications. Its combination of speed, low noise, and high output current makes it a top choice for designers seeking to optimize their signal processing systems.

You May Also Be Interested in

Texas Instruments
IC AGC AMP TV TUNER SYST 8VSSOP
Lowest to $0.2403
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC VIDEO AMP RR-OUT HS 14-HTSSOP
Need more? Email Us
Texas Instruments
TFT 18 Gamma Buffer + VCOM Driver + Voltage Reference | IC BUFFER+VCOM+VREF 18CH 48TSSOP
Lowest to $7.6208
Texas Instruments
Need more? Email Us
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Texas Instruments
IC R-R OUT VIDEO AMP HS SOT23-5
Lowest to $0.9834

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess