EN
  • EN
  • DE

A1334LLETR-T

Part No A1334LLETR-T
Manufacturer Allegro MicroSystems, LLC
Catalog Position Sensors - Angle, Linear Position Measuring
Description Precision Hall-Effect Angle Sensor IC | SENSOR ANGLE 360DEG SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Allegro MicroSystems, LLC
Packaging Reel
Status Obsolete
For Measuring Angle
Technology Hall Effect
Rotation Angle - Electrical, Mechanical 0° ~ 360°
Output SPI
Actuator Type External Magnet, Not Included
Supply Voltage (V) 4.5V ~ 14.5V
Mounting Style SMD
Termination Style Gull Wing
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1134458-A1334LLETR-T
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian A1334LLETR-T CAD Model

Description

The A1334LLETR-T is an obsolete electronic component manufactured by Allegro MicroSystems, LLC.

  • Manufacturer: Allegro MicroSystems, LLC
  • Type: Hall Effect Sensor
  • Actuator Type: External Magnet (not included)
  • Output Signal: SPI
  • Supplier Device Package: 14-TSSOP
  • Rotation Angle: 0° to 360° (Electrical, Mechanical)
  • Supply and Demand: Balance
  • Manufacturer Pack Quantity: 1
  • MSL Level: 1 (Unlimited)
  • Supply Voltage: 4.5V to 14.5V
  • Status: Obsolete

You May Also Be Interested in

Allegro MicroSystems, LLC
HALL-EFFECT ANGLE SENSOR / Hall Effect Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $2.3517
Honeywell
POTENTIOMETER / Sensor
Need more? Email Us
Honeywell
SENSOR ANGLE 180DEG 8MM SMD
Lowest to $3.0879
Allegro MicroSystems, LLC
HIGH RESOLUTION PROGRAMMABLE ANG / Sensor Gull Wing
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR ANGLE 360DEG SMD / Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Lowest to $13.9842
TE Connectivity
RESOLVER HOLLOW SHAFT
Need more? Email Us
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD / Hall Effect Sensor Rotary Position External Magnet, Not Included Gull Wing
Need more? Email Us
Honeywell
Need more? Email Us
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD / Hall Effect Sensor Linear, Rotary Position External Magnet, Not Included Gull Wing
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6467 $62.1137
25+ $4.6333 $115.8325
39+ $4.4885 $175.0515
54+ $4.3436 $234.5544
69+ $4.1989 $289.7241
93+ $3.7645 $350.0985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,147 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess