EN
  • EN
  • DE

SN74LVTH240RGYRG4

Part No SN74LVTH240RGYRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 3.6V 20VQFN / Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-VQFN (3.5x4.5)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVTH
Product Status Obsolete
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-VQFN (3.5x4.5)
Base Product Number SN74LVT
Standard Package 3,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259181-SN74LVTH240RGYRG4
Ultra Librarian 3D Model Ultra Librarian SN74LVTH240RGYRG4 CAD Model

Description

Overview of SN74LVTH240RGYRG4

The SN74LVTH240RGYRG4 is a high-performance, octal buffer and line driver designed to facilitate the transfer of data in high-speed digital systems. Manufactured by Texas Instruments, this device is part of their SN74 family, known for robustness and reliability. It is specifically engineered to address the needs of systems requiring low-voltage and high-speed operation.

Key Features

  • Technology: The device is built on BiCMOS technology, enabling it to offer the optimal combination of speed and low power consumption.
  • Logic Type: It operates as an octal buffer/line driver with 3-state outputs, which means it can drive lines with high efficiency and can also be put in a high-impedance state to avoid affecting the rest of the circuit when not in use.
  • Logic Level: It is compatible with LVTTL (Low-Voltage TTL) logic levels, ensuring compatibility with a wide range of digital components and systems.
  • Operating Voltage: The device functions within a supply voltage range of 2.7V to 3.6V, making it suitable for low-voltage applications and power-sensitive designs.
  • Performance: With a typical propagation delay of just 2.5 ns and a maximum of 3.8 ns, the SN74LVTH240RGYRG4 guarantees swift data transfer, minimizing latency in critical applications.
  • Package: It is offered in a compact, 20-pin VQFN package, which not only saves space on the PCB but also improves thermal performance.

Applications

The SN74LVTH240RGYRG4 is versatile and can be used in a variety of applications, including:

  • High-speed data transmission lines
  • Memory address drivers
  • Bus-oriented systems
  • Backplane driving
  • Networking equipment

Quality and Reliability

As with all Texas Instruments products, the SN74LVTH240RGYRG4 is manufactured to high standards, ensuring both quality and reliability. It is designed to meet or exceed industry standards for performance and longevity, making it a trusted choice for engineers and designers looking for a dependable solution for their high-speed digital systems.

You May Also Be Interested in

Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess