EN
  • EN
  • DE

AD827SQ/883B

Part No AD827SQ/883B
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual High Speed Amplifier ±18V 8-Pin CDIP Tube / High Speed, Low Power Dual Op Amp | IC OPAMP GP 50MHZ DUAL LP 8CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Family Part Number AD827
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1138415-AD827SQ/883B
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD827
Introduction Date September 12, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD827SQ/883B CAD Model

Description

AD827SQ/883B High-Performance Operational Amplifier

The AD827SQ/883B is a state-of-the-art operational amplifier from the renowned manufacturer Analog Devices Inc. This component is designed to deliver exceptional performance and reliability, making it an ideal choice for high-end audio applications, precision instrumentation, and other demanding analog circuits.

Key Features:

  • High Speed: The AD827SQ/883B boasts a fast settling time, which is crucial for applications requiring quick response times and high throughput. Its slew rate is impressive, ensuring that the amplifier can handle rapid changes in input signals without distortion.
  • Low Noise: With its low noise characteristics, this operational amplifier is perfect for sensitive audio equipment and other applications where signal integrity is paramount. It minimizes the introduction of unwanted noise into the signal path, preserving the original signal quality.
  • Wide Bandwidth: The product features a wide bandwidth, which allows it to accurately amplify a broad range of frequencies. This makes it versatile for various applications, from low-frequency sensors to high-frequency communication systems.
  • High Output Drive Capability: The AD827SQ/883B can drive high levels of current, making it suitable for driving heavy loads without compromising performance.
  • Robust Construction: As part of Analog Devices Inc.'s military-grade product offerings, the AD827SQ/883B meets the stringent requirements of the 883B standard. This ensures that the operational amplifier performs reliably in harsh environments and under extreme conditions.

Applications:

The AD827SQ/883B operational amplifier is adept at serving a multitude of applications due to its high performance and robustness. It is commonly used in:

  • Professional Audio Equipment
  • Precision Data Acquisition Systems
  • Active Filters and Oscillators
  • High-Quality Imaging Systems
  • Military and Aerospace Electronics

The AD827SQ/883B from Analog Devices Inc. is not just an operational amplifier; it is a testament to precision engineering, delivering unmatched performance where it matters most. With its combination of speed, low noise, and reliability, it stands as a premier choice for designers who require the best in analog signal processing.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.9113 $57.8226
5+ $23.7221 $118.6105
8+ $22.9807 $183.8456
11+ $22.2394 $244.6334
14+ $21.4982 $300.9748
18+ $19.2742 $346.9356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess