EN
  • EN
  • DE

AD9854ASQZ

Part No AD9854ASQZ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case QFP80
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 717513-AD9854ASQZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9854ASQZ CAD Model

Description

The AD9854ASQZ is a highly integrated device from Analog Devices Inc., designed for complex waveform generation with a high level of precision. It is part of the Direct Digital Synthesis (DDS) product family, which is renowned for providing high-frequency waveform generation capabilities. This component is essential for applications requiring a stable and precise signal source, such as wireless communication systems, instrumentation, and radar.

Key Features

  • High-Speed Integrated DDS: The core of the AD9854ASQZ is a high-speed, high-performance DDS circuit that can generate a wide range of frequencies with fine resolution and stability.
  • High Resolution: With its 48-bit frequency tuning word, the device allows for extremely fine frequency resolution, enabling the precise setting of signal frequencies.
  • Programmable Clock Multiplier: The inclusion of an on-chip PLL (Phase-Locked Loop) clock multiplier permits a wide range of clock input frequencies while maintaining a high output frequency.
  • Multiple Modulation Capabilities: It supports both frequency and phase modulation, providing flexibility for various modulation schemes required by modern communication systems.
  • On-Chip RAM: The device comes with integrated RAM, which can be used for complex waveform generation and can be easily programmed via a serial or parallel interface.

Applications

  • Wireless Communication Systems
  • Signal Generators and Synthesizers
  • Test and Measurement Equipment
  • Radar and Navigation Systems
  • Electronic Warfare

Technical Specifications

The AD9854ASQZ operates over a wide supply voltage range and offers a high level of integration to minimize the external component count. It is available in a compact surface-mount package, making it suitable for space-constrained applications.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD9854ASQZ is no exception. It is designed to meet stringent performance requirements for professional-grade electronic systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess