EN
  • EN
  • DE

AD8276ARMZ

Part No AD8276ARMZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Power, Wide Supply Range, Low Cost Unity-Gain Difference Amplifiers | IC OPAMP DIFF 1 CIRCUIT 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Differential
Output Type Rail-to-Rail
Slew Rate 1.1V/μs
Gain Bandwidth Product 550kHz
Voltage - Input Offset 100μV
Supply Current 200μA
Current - Output / Channel 15mA
Supply Voltage , Single/Dual (±) 2V ~ 36V, ±2V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number AD8276
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1138404-AD8276ARMZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8276ARMZ CAD Model

Description

Overview of AD8276ARMZ from Analog Devices Inc.

The AD8276ARMZ is a high-performance, low-power, wide supply range unity-gain difference amplifier designed by Analog Devices Inc., a leader in semiconductor design and manufacturing. This precision amplifier is ideal for a variety of applications that require accurate voltage difference measurements, such as data acquisition systems, battery monitoring, and industrial process controls.

Key Features

  • Wide Supply Range: The AD8276ARMZ operates on a wide single-supply range of 2.7 V to 36 V or dual supplies of ±2.7 V to ±18 V. This flexibility makes it suitable for various applications and compatible with multiple power sources.
  • Low Power Consumption: With its low quiescent current, the device is optimized for power-sensitive applications, ensuring efficient operation without sacrificing performance.
  • High Accuracy: The amplifier boasts excellent accuracy with a very low input offset voltage, making it ideal for precision measurement tasks.
  • High Common-Mode Rejection Ratio (CMRR): It features a high CMRR that minimizes the effect of common-mode noise, which is crucial for applications in noisy environments.
  • Unity-Gain Configuration: The device is configured in a unity-gain setting, providing a buffered output that is equal to the voltage difference between the inputs.

Applications

The AD8276ARMZ is versatile and can be used in a wide range of applications, including:

  • Data acquisition systems
  • Battery monitoring in portable devices
  • Industrial process controls
  • Automotive sensors and controls
  • Medical instrumentation

Package and Reliability

The device comes in a compact MSOP-8 (Mini Small Outline Package) that is suitable for space-constrained applications. The robust design of the AD8276ARMZ ensures reliable operation under extended industrial temperature ranges, making it a dependable choice for mission-critical systems.

In summary, the AD8276ARMZ from Analog Devices Inc. is a versatile, high-accuracy difference amplifier that provides reliable performance for a multitude of applications that require precise voltage measurement and monitoring. Its wide supply range, low power consumption, and high CMRR make it an excellent choice for designers looking for a robust solution in their electronic designs.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4896 $50.9376
13+ $7.9523 $103.3799
20+ $7.6836 $153.6720
28+ $7.1463 $200.0964
37+ $6.8777 $254.4749
46+ $6.6090 $304.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess