EN
  • EN
  • DE

AD8221ARZ-REEL7

Part No AD8221ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description INST Amp Single ±18V 8-Pin SOIC N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Win Source Part Number 088268-AD8221ARZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD8211
Introduction Date April 07, 2003
ECCN EAR99
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian AD8221ARZ-REEL7 CAD Model

Description

Product Overview: AD8221ARZ-REEL7

The AD8221ARZ-REEL7 is a high-performance instrumentation amplifier from Analog Devices Inc., designed to offer precision measurement in a variety of applications. This device is part of the AD8221 series and comes packaged in a REEL7 format, suitable for automated surface-mount assembly processes, making it ideal for large-scale production environments.

With its exceptional ease of use and flexibility, the AD8221ARZ-REEL7 is engineered for a wide range of applications, including medical instrumentation, industrial process controls, and precision data acquisition systems. It is particularly well-suited for situations where high common-mode rejection ratio (CMRR) is critical, such as in the presence of noise or varying voltages on the ground plane.

Key Features:

  • High CMRR: The AD8221ARZ-REEL7 boasts a CMRR of 80 dB for G = 1 to 10, ensuring accurate readings in electrically noisy environments.
  • Wide Gain Range: With a gain set by a single external resistor (G = 1 to 1000), this instrumentation amplifier offers versatility for different measurement requirements.
  • Low Offset Voltage: The low input offset voltage minimizes error in measurement, providing more accurate results.
  • Low Noise: It features low noise density (9 nV/√Hz @ 1 kHz, G = 100), which is critical for high-performance precision electronics.
  • Dual Supply Operation: The AD8221ARZ-REEL7 operates on a wide supply voltage range (±2.3 V to ±18 V), accommodating various power supply scenarios.

Applications:

  • Medical instrumentation (e.g., ECG, EEG monitoring)
  • Industrial process controls
  • Strain gages
  • Transducer interfaces
  • Data acquisition systems

The AD8221ARZ-REEL7 is recognized for its reliability and precision, which is why it is a preferred choice among professionals seeking an instrumentation amplifier that can deliver consistent performance under challenging conditions. Analog Devices Inc. has a reputation for producing high-quality components, and the AD8221ARZ-REEL7 is no exception, making it a solid choice for your precision measurement needs.

For detailed specifications and application guidance, it is recommended to consult the datasheet and technical documentation provided by Analog Devices Inc. This will ensure optimal usage and integration of the AD8221ARZ-REEL7 into your specific application.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1279 $57.0232
15+ $6.6767 $100.1505
24+ $6.4512 $154.8288
34+ $6.0000 $204.0000
44+ $5.7745 $254.0780
55+ $5.5489 $305.1895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,410 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess