EN
  • EN
  • DE

REUCN033SL101J-2

Part No REUCN033SL101J-2
Manufacturer Taiyo Yuden
Catalog Custom Parts (N - R)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1113198-REUCN033SL101J-2
Categories Custom Parts
Manufacturer Taiyo Yuden
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian REUCN033SL101J-2 CAD Model

Description

The REUCN033SL101J-2 is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. This capacitor is designed for general-purpose applications in electronic circuits, providing stable capacitance and low equivalent series resistance (ESR). The device offers excellent reliability and is suitable for a wide range of operating temperatures. 101J likely denotes a capacitance of 100pF with a tolerance of 5%.

Applications

  • Bypass Capacitors
  • Decoupling Capacitors
  • Filtering
  • Timing Circuits
  • General-Purpose Applications

Features

  • Multilayer Ceramic Construction: Provides stable capacitance and low ESR.
  • Surface Mount Device (SMD): Enables automated assembly.
  • Compact Size: Allows for high-density circuit designs.
  • High Reliability: Ensures long-term performance.
  • RoHS Compliant: Meets environmental regulations.

Benefits

  • Stable Capacitance: Ensures consistent circuit performance.
  • Efficient Assembly: SMD design reduces assembly time and cost.
  • Reduced PCB Size: Compact size allows for smaller circuit boards.
  • Long-Term Reliability: Minimizes failures and ensures long product life.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details

The REUCN033SL101J-2 is commonly used in a wide range of electronic devices, including consumer electronics, industrial equipment, and communication systems. It is typically supplied on tape and reel for automated assembly. The capacitor's performance is characterized by its capacitance value, tolerance, voltage rating, and temperature coefficient of capacitance (TCC). It is designed to operate over a wide temperature range, ensuring reliable performance in various environmental conditions. The surface mount package allows for efficient heat dissipation and ease of soldering.

Typical Specifications:

  • Capacitance Value: 100 pF
  • Tolerance: 5%
  • Voltage Rating: 50 V (typical, may vary)
  • Temperature Coefficient of Capacitance (TCC): NP0/COG (typical)
  • Operating Temperature Range: -55°C to +125°C
  • Package Size: 0603 (typical, may vary)

You May Also Be Interested in

Richtek USA Inc.
new, original packaged
Need more? Email Us
NEC
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
NANYA
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess