EN
  • EN
  • DE

AD8221

Part No AD8221
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Precision Instrumentation Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1138342-AD8221
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8221 CAD Model

Description

Analog Devices Inc. AD8221 Precision Instrumentation Amplifier

The AD8221 from Analog Devices Inc. is a high-performance instrumentation amplifier that offers a perfect blend of precision, low noise, and ease of use. Designed to cater to a wide range of applications, including medical devices, industrial process controls, and precision data acquisition systems, the AD8221 sets a new standard for instrumentation amplifiers.

Key Features:

  • High Precision: With its laser-trimmed resistors, the AD8221 boasts exceptional accuracy and very low offset voltage and offset voltage drift, ensuring reliable performance over a wide temperature range.
  • Wide Gain Range: The device offers a user-selectable gain set via external resistors, with options ranging from 1 to 1000, providing flexibility for various signal amplification requirements.
  • Low Noise: The AD8221 is designed to minimize noise, making it an ideal choice for applications where signal integrity is critical.
  • High Common-Mode Rejection Ratio (CMRR): With a CMRR that remains high up to 10 kHz, the AD8221 can accurately extract differential signals in the presence of high common-mode noise.
  • Single or Dual Supply Operation: It operates smoothly with a single supply range of 4.5 V to 36 V or a dual supply range of ±2.25 V to ±18 V, providing versatility in different circuit configurations.

Applications:

The AD8221 is an excellent choice for applications that demand high precision and reliability, such as:

  • Medical instrumentation, like ECG and EEG monitors
  • Industrial process controls and automation systems
  • Strain gage amplifiers
  • Transducer interfaces
  • Thermocouple amplifiers
  • Data acquisition systems

With its robust design and superior performance, the AD8221 is well-suited for challenging environments and demanding precision applications. Its combination of features makes it a versatile component that can be integrated into a multitude of electronic systems, ensuring accurate signal processing and amplification.

Analog Devices Inc. is known for producing high-quality components that push the boundaries of performance, and the AD8221 is no exception. It is a testament to their commitment to excellence in the field of precision instrumentation.

You May Also Be Interested in

Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
STMicroelectronics
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Genesys
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Vishay
Need more? Email Us
Vishay
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3788 $59.1668
27+ $4.4133 $119.1591
41+ $4.2758 $175.3078
56+ $4.1384 $231.7504
73+ $3.9998 $291.9854
97+ $3.5863 $347.8711
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess