Product Overview: AD8214ARMZ-RL by Analog Devices Inc.
The AD8214ARMZ-RL is a high voltage, high resolution current shunt monitor from the renowned manufacturer Analog Devices Inc. This precision integrated circuit is designed to provide accurate electrical current measurement across a wide range of applications. With its ability to handle high voltage inputs, the AD8214ARMZ-RL is particularly suitable for automotive, industrial, and communication systems where monitoring current is crucial for performance and safety.
This current shunt monitor operates over a common-mode voltage range of -2 V to +65 V. Its versatility is further demonstrated by its ability to function at temperatures ranging from -40°C to +125°C, making it reliable in extreme conditions. The device features a fixed gain of 20 V/V, with an output that is directly proportional to the voltage across the shunt.
The AD8214ARMZ-RL comes in a compact, 8-lead MSOP (Mini Small Outline Package) that is RoHS compliant and utilizes "green" molding compounds, making it an environmentally friendly choice for modern electronic systems. The "RL" suffix indicates that this product is offered in reel packaging, which is ideal for automated manufacturing processes.
With its high level of integration, the AD8214ARMZ-RL simplifies designs by reducing the need for external components. It features a fast response time, which is critical for systems that require quick feedback and protection mechanisms. The device is also equipped with a filter pin that allows users to add an external capacitor to adjust the bandwidth and response time according to their specific application needs.
In summary, the AD8214ARMZ-RL is a robust, high-performance current shunt monitor that provides precise current measurement with ease of use. Its high voltage capability, accuracy, and reliability make it an excellent choice for designers who require a dependable solution for current sensing in their products.
Key Features:
- High voltage operation: -2 V to +65 V
- Fixed gain of 20 V/V
- Wide operating temperature range: -40°C to +125°C
- Compact 8-lead MSOP package
- RoHS compliant and environmentally friendly
- Fast response time
- Adjustable bandwidth via external capacitor