EN
  • EN
  • DE

AD820ARMZ-R7

Part No AD820ARMZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 1 CIRCUIT 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features J-FET Amplifier Circuit Rail-to-Rail 8-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name AD820
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD820ARMZ-R7TR, AD820ARMZ-R7-ND, AD820ARMZ-R7DKR, AD820ARMZ-R7CT
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909879-AD820ARMZ-R7
Ultra Librarian 3D Model Ultra Librarian AD820ARMZ-R7 CAD Model

Description

Product Overview: AD820ARMZ-R7

The AD820ARMZ-R7 is a high-performance, single-supply operational amplifier from Analog Devices Inc., designed to deliver precision and low power consumption in a compact package. This op-amp is ideal for a wide range of applications including battery-powered devices, medical instruments, and portable equipment due to its low power requirements and versatile features.

Key Features

  • Single-Supply Operation: The AD820ARMZ-R7 operates from a single supply range of 3 V to 36 V or dual supplies of ±1.5 V to ±18 V, making it extremely flexible for various circuit designs.
  • Low Power Consumption: With a quiescent current of just 800 µA max, this op-amp is optimized for low-power applications, helping to extend battery life in portable devices.
  • Rail-to-Rail Output Swing: The output voltage range extends to within millivolts of each rail, providing the maximum output dynamic range, which is particularly valuable in single-supply operations.
  • Low Input Bias Current: The device features an input bias current of only 2 nA max, reducing errors in applications with high source impedances.
  • Low Offset Voltage: A low input offset voltage of 800 µV max at room temperature ensures accuracy in precision applications.
  • High Bandwidth and Slew Rate: The AD820ARMZ-R7 offers a bandwidth of 1.8 MHz and a slew rate of 2 V/µs, allowing it to handle a variety of signals with minimal distortion.

Applications

  • Portable and battery-operated equipment
  • Medical instrumentation
  • Sensor signal conditioning
  • Power supply control
  • Data acquisition systems

The AD820ARMZ-R7 comes in a compact MSOP-8 package, which is suitable for space-constrained applications. Its extended industrial temperature range of -40°C to +85°C ensures reliable operation in challenging environmental conditions. This operational amplifier is part of Analog Devices' commitment to providing high-performance solutions for analog and mixed-signal processing.

Whether for professional, industrial, or hobbyist applications, the AD820ARMZ-R7 from Analog Devices Inc. is an excellent choice for designers seeking a low-power, high-precision operational amplifier that does not compromise on performance.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6436 $57.8616
13+ $7.9127 $102.8651
20+ $7.6655 $153.3100
27+ $7.4182 $200.2914
35+ $7.1709 $250.9815
47+ $6.4291 $302.1677
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess