The AD8203YRZ is a robust, high-voltage, single-supply difference amplifier designed by Analog Devices Inc. to amplify small differential voltages in the presence of large common-mode voltages. This precision amplifier is ideal for applications such as automotive battery monitoring, motor controls, and industrial process controls where the measurement of a small signal in a high-voltage environment is required.
Key Features
- High Common-Mode Voltage Range: The device can handle common-mode voltages of ±270 V, ensuring reliable performance in environments with high voltage transients.
- Single-Supply Operation: Operating from a single 5 V to 36 V supply, the AD8203YRZ simplifies power supply design and reduces power consumption.
- High Accuracy: With a typical offset voltage of only 250 µV and gain accuracy of ±0.3%, the amplifier provides precise measurements for critical applications.
- Wide Temperature Range: The device is operational over a temperature range of -40°C to +125°C, making it suitable for harsh environments.
- Robust Design: Enhanced ESD protection and a rugged construction make the AD8203YRZ resilient in industrial settings.
Applications
- Automotive battery monitoring
- Motor control
- Industrial process control
- Data acquisition systems
- Power management
Product Specifications
| Parameter |
Value |
| Part Number |
AD8203YRZ |
| Manufacturer |
Analog Devices Inc. |
| Supply Voltage |
5 V to 36 V |
| Common-Mode Voltage Range |
±270 V |
| Operating Temperature |
-40°C to +125°C |
| Package |
SOIC-8 |
The AD8203YRZ from Analog Devices Inc. is a testament to the company's commitment to providing high-performance, reliable components for demanding applications. Whether for automotive, industrial, or data acquisition, this difference amplifier stands out as a top choice for engineers and designers alike.