EN
  • EN
  • DE

AD818ARZ-REEL

Part No AD818ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description Low Cost, Low Power Video Op Amp | IC VIDEO OPAMP LP 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Applications Voltage Feedback
-3db Bandwidth 130MHz
Slew Rate 500V/μs
Supply Current 7mA
Current - Output / Channel 50mA
Supply Voltage , Single/Dual (±) 5V ~ 36V, ±2.5V ~ 18V
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD818
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1138310-AD818ARZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD818ARZ-REEL CAD Model

Description

Product Overview: AD818ARZ-REEL by Analog Devices Inc.

The AD818ARZ-REEL is a high-performance, low-power video operational amplifier offered by Analog Devices Inc., a renowned leader in the semiconductor industry. This amplifier is part of the Analog Devices' precision op-amp family and is designed to deliver exceptional video and audio performance, making it an ideal choice for a wide range of applications.

Key Features

  • Low Power Consumption: The AD818ARZ-REEL is engineered to operate with minimal power, making it suitable for battery-powered devices and applications where power efficiency is critical.
  • High-Speed Performance: With a bandwidth of 50MHz and a slew rate of 160V/μs, this op-amp is capable of handling fast signal transitions, ensuring clear and sharp video signals.
  • Excellent Video Specifications: It offers a differential gain and phase error of 0.02% and 0.06° respectively, which translates to high-quality video output with minimal distortion.
  • Flexible Supply Voltage: The device can operate over a wide supply range of ±2.5V to ±6V, providing versatility in various design architectures.

Applications

The AD818ARZ-REEL is well-suited for a multitude of applications that require high-quality video processing, such as:

  • Video Switchers
  • Professional Cameras
  • Cable Drivers
  • Broadcast Equipment
  • Video Amplifiers

Product Packaging and Availability

This operational amplifier comes in a convenient reel packaging, facilitating easy integration into automated manufacturing processes. The "REEL" designation indicates that the product is available in tape and reel format, which is commonly used for surface mount technology (SMT) components.

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products, and the AD818ARZ-REEL is no exception. It undergoes rigorous testing and quality assurance processes to ensure reliability and performance in demanding environments.

For designers and engineers looking for an op-amp that offers a blend of power efficiency, high-speed operation, and excellent video performance, the AD818ARZ-REEL from Analog Devices Inc. is an outstanding choice that meets a broad spectrum of application requirements.

You May Also Be Interested in

National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $4.0747
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
Intersil
VIDEO AMPLIFIER
Lowest to $135.4353
Renesas Electronics America
IC AMP SMD / Video Amp
Need more? Email Us
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
Texas Instruments
IC VIDEO BUFFER QUAD LP 14-SOIC
Need more? Email Us
Analog Devices Inc.
IC OP AMP
Need more? Email Us
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $1.8879
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9778 $54.8890
12+ $9.0075 $108.0900
18+ $8.7260 $157.0680
24+ $8.4445 $202.6680
31+ $8.1630 $253.0530
41+ $7.3186 $300.0626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,660 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess