EN
  • EN
  • DE

AD818AR

Part No AD818AR
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO OPAMP 130MHZ LP 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Standard Package 98
Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Video Amps and Modules
Packaging Tube
Applications Voltage Feedback
Number of Circuits 1
-3db Bandwidth 130MHz
Slew Rate 500 V/µs
Current - Supply 7mA
Current - Output / Channel 50mA
Voltage - Supply Single/Dual (±) 5 V ~ 36 V ±2.5 V ~ 18 V
Mounting Style SMD/SMT
Package 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package 8-SOIC
Catalog Voltage Feedback
Win Source Part Number 077189-AD818AR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD818AR CAD Model

Description

The AD818AR from Analog Devices Inc. is a high-performance video operational amplifier designed to meet the demanding requirements of video processing applications. This versatile op-amp features a high slew rate, low differential gain and phase errors, and excellent video specifications, making it an ideal choice for a wide range of video applications, including broadcast equipment, video switchers, and high-resolution monitors.

Features

  • High Speed: With a 50 MHz bandwidth and a slew rate of 160 V/µs, the AD818AR provides the necessary speed for high-resolution video processing.
  • Low Distortion: The device ensures minimal signal distortion, with a differential gain of 0.02% and a differential phase of 0.06 degrees, delivering high-fidelity video reproduction.
  • Single Supply Operation: It operates on a single supply voltage ranging from +2.7 V to +36 V or dual supplies of ±2.7 V to ±18 V, providing flexibility in various circuit designs.
  • Low Power Consumption: The AD818AR offers low power operation, consuming only 7.5 mA of supply current, making it suitable for portable and battery-powered applications.

Applications

  • Professional video equipment
  • Video amplifiers and buffers
  • Cable drivers
  • Video switchers and routers
  • High-resolution imaging systems

With its robust design, the AD818AR provides excellent video performance in terms of resolution and color fidelity. Its ability to drive heavy loads makes it a reliable choice for complex video systems. Moreover, it features a disable option that reduces the supply current to 0.4 µA, further enhancing its suitability for power-sensitive applications.

The AD818AR comes in a compact package, ensuring easy integration into existing designs without compromising on performance. Whether you're designing professional-grade video equipment or looking for a high-quality video op-amp for a hobbyist project, the AD818AR from Analog Devices Inc. offers the performance and reliability you need.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $1.3350
Analog Devices Inc.
High Speed, Video Difference Amplifier
Lowest to $25.4234
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Analog Devices Inc.
IC VIDEO OPAMP DUAL LP 8-SOIC
Lowest to $18.9180
Texas Instruments
TFT-LCD Quad, 13V RRIO High Output Current | IC OP AMP 13V RRIO QUAD 14-SOIC
Lowest to $4.9112
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Analog Devices Inc.
Triple Differential Driver for Wideband Video
Lowest to $5.0103
Texas Instruments
LMH6714/ LMH6720/ LMH6722/ LMH6722Q Wideband Video Op Amp; Single, Single | IC OP AMP QUAD VIDEO 14-SOIC
Lowest to $4.8344

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7731 $62.0503
30+ $3.9164 $117.4920
46+ $3.7941 $174.5286
63+ $3.6717 $231.3171
82+ $3.5492 $291.0344
109+ $3.1820 $346.8380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess