EN
  • EN
  • DE

TLV71315PDBVR

Part No TLV71315PDBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Capacitor-Free, 150-mA, Low-Dropout Regulator | IC REG LINEAR 1.5V 150MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.5V
Maximum Dropout Voltage 1.02V at 150mA
Output Current 150mA
Current - Quiescent (Iq) 75μA
PSRR 70dB ~ 55dB (100Hz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1270584-TLV71315PDBVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV71315PDBVR CAD Model

Description

Product Overview: Texas Instruments TLV71315PDBVR

The TLV71315PDBVR is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a stable and precise 1.5V output voltage. This component is especially suited for applications requiring efficient power management and a minimal dropout voltage to maintain a stable operation as the input voltage fluctuates.

Key Features

  • Output Voltage: The device provides a fixed output of 1.5V, which is ideal for powering sensitive electronics that require a steady voltage source.
  • High Accuracy: With excellent line and load regulation, the TLV71315PDBVR maintains a consistent output even under varying conditions, ensuring reliable performance for critical applications.
  • Low Dropout: The low dropout feature allows the regulator to continue delivering a stable output even when the input voltage is very close to the output voltage, making it highly efficient for battery-powered devices.
  • Current Capability: Capable of providing up to 150mA of output current, this LDO is suitable for a broad range of low-power applications.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features protect the device and the application from damage due to excessive current or temperature.
  • Small Package Size: The TLV71315PDBVR comes in a compact SOT-23-5 package, making it an excellent choice for space-constrained applications.

Applications

The versatile nature of the TLV71315PDBVR allows it to be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Smartphones and wearable technology
  • Wireless communication systems
  • Power supplies for sensors and microcontrollers
  • Healthcare and medical equipment

Conclusion

With its precision output, low dropout, and compact size, the Texas Instruments TLV71315PDBVR LDO voltage regulator is an excellent choice for designers who require a reliable power management solution. Its robust feature set ensures that it can meet the stringent requirements of a wide range of electronic devices, making it a versatile component in the industry.

You May Also Be Interested in

Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1588 $50.0220
770+ $0.1303 $100.3310
1,190+ $0.1262 $150.1780
1,640+ $0.1222 $200.4080
2,120+ $0.1181 $250.3720
2,835+ $0.1059 $300.2265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 690 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess