EN
  • EN
  • DE

AD818AR-REEL7

Part No AD818AR-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO OPAMP LP 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Applications Voltage Feedback
Number of Circuits 1
-3db Bandwidth 130MHz
Slew Rate 500 V/μs
Operating Supply Current 7mA
Channel Output Current 50mA
Supply Voltage - Operating 5 V to 36 V, ±2.5 V to 18 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 077190-AD818AR-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD818AR-REEL7 CAD Model

Description

The AD818AR-REEL7 is a high-performance video operational amplifier from Analog Devices Inc., renowned for its exceptional integration of technology and design to deliver superior signal processing solutions. This amplifier is part of a series that is widely recognized for its low power consumption and high-speed performance, making it an ideal choice for a variety of video and imaging applications.

Key Features:

  • Low Power Consumption: The AD818AR-REEL7 is designed for energy efficiency, which is crucial for battery-powered devices and applications where power conservation is a priority.
  • High-Speed Performance: With its fast settling time and high slew rate, this operational amplifier is capable of handling rapid signal changes, ensuring clear and accurate video signal processing.
  • Wide Bandwidth: The device offers a wide bandwidth that supports a broad range of video frequencies, providing versatility in various video applications.
  • Excellent Video Specifications: It comes with optimized specifications for video processing, including low differential gain and phase error, which contribute to a high-quality video output.
  • Flexible Operating Range: The AD818AR-REEL7 operates over a wide supply voltage range, accommodating different system requirements and enhancing its adaptability to various operating conditions.
  • Compact Packaging: Supplied in a reel packaging format, this amplifier is suitable for automated assembly processes, facilitating efficient manufacturing and scalability for high-volume production.

Applications:

The AD818AR-REEL7 is a versatile component that can be used in a multitude of applications where quality video amplification is required. These include:

  • Video switchers and routers
  • CCTV security systems
  • Broadcast equipment
  • Professional video recording and editing systems
  • Video playback and projection systems
  • Image processing and computer vision systems

With its robust design and superior video performance, the AD818AR-REEL7 from Analog Devices Inc. represents a reliable and efficient solution for advanced video processing requirements in both commercial and industrial settings.

You May Also Be Interested in

Analog Devices Inc.
Dual, Current Feedback Low Power Op Amp
Lowest to $13.0574
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Linear Technology
IC AMP VIDEO TRIPLE GAIN2 16SSOP
Lowest to $17.6041
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Analog Devices Inc.
IC VIDEO OPAMP DUAL LP 8-SOIC
Lowest to $18.9180
Analog Devices Inc.
High Speed, Video Difference Amplifier
Lowest to $25.4234
Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $1.3350
Intersil
IC VIDEO DRIVER 8MHZ R-R SC70-6
Lowest to $10.8246

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4317 $59.4536
19+ $6.0979 $115.8601
30+ $5.9073 $177.2190
41+ $5.7167 $234.3847
53+ $5.5261 $292.8833
70+ $4.9545 $346.8150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess