EN
  • EN
  • DE

M386A8K40DM0-CPB

Part No M386A8K40DM0-CPB
Manufacturer Samsung
Catalog Memory - Modules
Description DDR4-2133P 8Gx72 LRDIMM 4DRx4 (64GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947097-M386A8K40DM0-CPB
Series *
Ultra Librarian 3D Model Ultra Librarian M386A8K40DM0-CPB CAD Model

Description

The Samsung M386A8K40DM0-CPB is a 64GB DDR4 2133MHz Registered ECC DIMM (RDIMM) memory module. Designed for servers and high-performance workstations, this module delivers substantial memory capacity coupled with error-correcting capabilities to ensure data integrity and system stability. Its registered design enhances signal quality, making it well-suited for demanding computing environments.

Applications:

  • Servers
  • High-Performance Workstations
  • Data Centers
  • Cloud Computing Platforms
  • Virtualization Environments

Features:

  • 64GB Capacity
  • DDR4 Technology
  • 2133MHz Speed
  • Registered ECC (RDIMM)
  • DIMM Form Factor (288-pin)
  • 1.2V Voltage
  • JEDEC Compliant

Benefits:

  • High Memory Capacity: 64GB capacity supports large datasets, memory-intensive applications, and virtualization workloads.
  • Enhanced Data Reliability: Registered ECC (Error-Correcting Code) detects and corrects memory errors, preventing data corruption and system crashes.
  • Improved System Stability: The registered design improves signal integrity, enhancing overall system stability and reliability.
  • Increased Performance: Provides a significant performance boost for memory-intensive applications, such as databases, scientific simulations, and video editing.
  • Energy Efficiency: DDR4 technology consumes less power compared to DDR3, reducing energy costs and heat generation.
  • Easy Installation: Standard DIMM form factor allows for straightforward installation in compatible servers and workstations.

Additional Details:

The Samsung M386A8K40DM0-CPB operates at 1.2V and adheres to JEDEC standards, ensuring compatibility with a wide range of server and workstation platforms. Registered ECC DIMMs include a register between the memory controller and the DRAM chips, which helps to reduce electrical load and improve signal quality, particularly at higher memory densities and speeds. This module is well-suited for environments where data integrity and system uptime are critical. Before purchasing, ensure that the server or workstation motherboard and CPU support registered ECC DIMMs. This memory module delivers a robust and reliable solution for demanding computing needs.

You May Also Be Interested in

Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess