EN
  • EN
  • DE

AD816AYS

Part No AD816AYS
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description DIFFERENTIAL DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc.
Series AD816
Package Bulk
Product Status Active
Type Amplifier
Applications Audio
Mounting Type Through Hole
Package / Case 15-SSIP Exposed Tab, Formed Leads
Supplier Device Package 15-SIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 555599-AD816AYS
Ultra Librarian 3D Model Ultra Librarian AD816AYS CAD Model

Description

The AD816AYS is a high-performance integrated circuit produced by Analog Devices Inc., a leader in the field of precision high-performance electronics. This particular product is designed to cater to a wide array of applications that require reliable and efficient signal processing capabilities.

Key Features

  • High-Speed Operation: The AD816AYS boasts a high-speed operational capacity, making it suitable for applications that demand quick signal processing and output.
  • Low Distortion: With its low distortion characteristics, it ensures that the signal integrity is maintained, providing a clean and accurate output.
  • Wide Voltage Range: The device operates over a broad range of voltages, offering flexibility in various power supply environments.
  • Durable Design: Constructed to meet the rigorous standards of Analog Devices Inc., the AD816AYS is built for durability and long-term performance.

Applications

The AD816AYS is versatile and can be utilized in numerous applications such as:

  • Telecommunications
  • Audio and Video Equipment
  • Instrumentation
  • Data Acquisition Systems
  • Professional Audio Systems

Technical Specifications

Parameter Value
Manufacturer Analog Devices Inc.
Part Number AD816AYS
Product Category Integrated Circuits (ICs)
Mounting Type Surface Mount
Package / Case Standard Packaging

Ordering and Availability

To learn more about the AD816AYS, obtain datasheets, or place an order, customers are encouraged to visit the official Analog Devices Inc. website or contact authorized distributors. With its robust design and superior performance, the AD816AYS is an excellent choice for your advanced signal processing needs.

You May Also Be Interested in

Texas Instruments
180 MHZ HIGH-PRECISION ADC DRIVE / ADC Driver IC Data Acquisition 8-SOIC
Lowest to $6.1327
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Smart Card 8-SOIC
Lowest to $4.2615
Analog Devices Inc.
IC POWER MANAGEMENT
Need more? Email Us
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 16QFN / Transimpedance Amplifier IC LIDAR, Industrial Imaging 16-QFN (3x3)
Lowest to $7.8269
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Lowest to $2.9617
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 10MSOP / Variable Gain Amplifier IC Data Acquisition 10-MSOP
Lowest to $2.6673
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP (4x4)
Lowest to $11.0598
NXP / Nexperia
BGA3031 - DOCSIS 3.0 PLUS UPSTRE / Amplifier IC CATV 20-HVQFN (5x5)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess