EN
  • EN
  • DE

AD8146ACPZ-R2

Part No AD8146ACPZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC DRIVER TRPL DIFF VID 24LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Applications Differential
Output Type Differential
Number of Circuits 3
-3db Bandwidth 900MHz
Slew Rate 3000 V/μs
Operating Supply Current 57mA
Channel Output Current 87mA
Supply Voltage - Operating 4.5 V to 11 V, ±2.25 V to 5.5 V
Mounting SMD (SMT)
Case / Package 24-LFCSP-WQ (4x4)
Win Source Part Number 138208-AD8146ACPZ-R2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8146ACPZ-R2 CAD Model

Description

AD8146ACPZ-R2 High-Speed Differential Receiver

The AD8146ACPZ-R2 is a high-performance differential receiver designed by Analog Devices Inc., a leader in the semiconductor industry. This component is part of their extensive range of interface ICs, specifically tailored for high-speed signal processing applications. The AD8146ACPZ-R2 is engineered to convert differential signals to single-ended outputs, making it an ideal choice for applications requiring high-speed data acquisition and video processing.

Key Features

  • Wide Bandwidth: The device boasts a wide bandwidth that ensures excellent performance for high-speed signals. This makes it suitable for handling high-resolution video signals without compromising the integrity of the data.
  • Low Distortion: The AD8146ACPZ-R2 is designed to minimize distortion, which is critical in maintaining the quality of the signal, especially in video and high-speed communication systems.
  • High Input Impedance: With its high input impedance, the device can be used in various applications without loading the source signal, preserving signal quality across different platforms.
  • Robust ESD Protection: The device includes electrostatic discharge (ESD) protection circuitry, which enhances its durability and reliability in harsh electrical environments.
  • Adjustable Output Offset: Users can adjust the output offset voltage, providing flexibility and ease of interfacing with subsequent stages in the signal chain.

Applications

The AD8146ACPZ-R2 is versatile and can be utilized in a wide array of applications:

  • High-resolution video processing and distribution
  • Data acquisition systems
  • Twisted pair cable driving
  • Professional video cameras and monitors
  • Medical imaging equipment

Package and Quality

The component is offered in a compact LFCSP (Lead Frame Chip Scale Package), which allows for efficient space utilization on printed circuit boards. The AD8146ACPZ-R2 is also RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic equipment.

Analog Devices Inc. is known for their commitment to quality, and the AD8146ACPZ-R2 is no exception. It is manufactured with precision and is designed to meet the stringent requirements of high-speed signal processing applications, ensuring reliable performance and long operational life.

You May Also Be Interested in

Analog Devices Inc.
Triple Differential Driver for Wideband Video
Lowest to $5.0103
Analog Devices Inc.
High Speed, Video Difference Amplifier
Lowest to $25.4234
Intersil
IC VIDEO DRIVER 8MHZ R-R SC70-6
Lowest to $10.8246
Intersil
IC BUFFER 18CH VCOM DRVR 44-QFN
Lowest to $1.8064
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $1.3350
Texas Instruments
IC R-R OUT VIDEO AMP HS SOT23-5
Lowest to $0.9834
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.3986 $73.5944
8+ $15.0963 $120.7704
12+ $14.6246 $175.4952
17+ $14.1528 $240.5976
22+ $13.6811 $300.9842
29+ $12.2658 $355.7082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 962 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess