EN
  • EN
  • DE

AD813ARZ-14-REEL7

Part No AD813ARZ-14-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OPAMP TRIPLE VIDEO LP 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Applications Current Feedback
Number of Circuits 3
-3db Bandwidth 100MHz
SR - Slew Rate 250 V/μs
Operating Supply Current 4.5mA
Output Current per Channel 50mA
Dual Supply Voltage (±) 2.4 V ~ 36 V, ±1.2 V ~ 18 V
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 767572-AD813ARZ-14-REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD813A
Introduction Date September 16, 1996
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD813ARZ-14-REEL7 CAD Model

Description

Analog Devices Inc. AD813ARZ-14-REEL7: A High-Performance Analog Solution

The AD813ARZ-14-REEL7 is a high-quality component manufactured by Analog Devices Inc., an industry leader in the design and production of high-performance integrated circuits. This product is part of their extensive range of analog, mixed-signal, and digital signal processing (DSP) integrated circuits which cater to a vast array of electronic applications.

The AD813ARZ-14-REEL7 is a triple-channel, high-speed video amplifier that offers excellent performance for a variety of video and high-speed signal processing applications. It comes in a 14-lead SOIC package and is provided on a 7-inch reel, making it suitable for automated assembly processes and high-volume production environments.

Key Features

  • High-Speed Performance: The AD813ARZ-14-REEL7 is designed to provide fast and reliable signal processing, making it ideal for high-speed video and data applications.
  • Low Power Consumption: Despite its high-speed capabilities, this video amplifier operates with low power consumption, which is critical for portable and battery-powered devices.
  • Triple-Channel Configuration: With three amplifiers in one package, this device offers design flexibility and can save space on printed circuit boards (PCBs).
  • Wide Supply Range: It can operate with a wide range of supply voltages, accommodating various system requirements.
  • High Output Drive Capability: The AD813ARZ-14-REEL7 can drive heavy loads, which is essential for applications that require signal transmission over long distances or through capacitive cables.

Applications

The versatility of the AD813ARZ-14-REEL7 makes it an excellent choice for a broad spectrum of applications, including:

  • High-resolution video systems
  • RGB amplifiers
  • Cable drivers
  • Video projectors
  • Video multiplexers
  • Test equipment

Engineers and designers can rely on the AD813ARZ-14-REEL7 for its robustness and superior performance in demanding environments. Analog Devices Inc. ensures that their products meet the highest quality standards, and this component is no exception. Whether for commercial, industrial, or military applications, the AD813ARZ-14-REEL7 is a trusted solution for advanced video and signal processing needs.

You May Also Be Interested in

Analog Devices Inc.
IC VIDEO OPAMP DUAL LP 8-SOIC
Lowest to $18.9180
Analog Devices Inc.
Dual, Current Feedback Low Power Op Amp
Lowest to $13.0574
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Texas Instruments
IC R-R OUT VIDEO AMP HS SOT23-5
Lowest to $0.9834
Texas Instruments
LMH6714/ LMH6720/ LMH6722/ LMH6722Q Wideband Video Op Amp; Single, Single | IC OP AMP QUAD VIDEO 14-SOIC
Lowest to $5.5715
Intersil
IC CROSSPOINT SW 1GHZ 4X1 16SOIC
Need more? Email Us
Analog Devices Inc.
Triple Differential Driver for Wideband Video
Lowest to $5.0103
Texas Instruments
IC AGC AMP FOR TV TUNER 8VSSOP
Need more? Email Us
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2854 $61.1416
8+ $12.5419 $100.3352
13+ $12.1499 $157.9487
18+ $11.7580 $211.6440
22+ $11.3661 $250.0542
30+ $10.1903 $305.7090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess