EN
  • EN
  • DE

AD813AR-14-REEL

Part No AD813AR-14-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP TRIPLE VIDEO LP 14-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Applications Current Feedback
Number of Circuits 3
-3db Bandwidth 100MHz
Slew Rate 250 V/μs
Operating Supply Current 4.5mA
Channel Output Current 50mA
Supply Voltage - Operating 2.4 V to 36 V, ±1.2 V to 18 V
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 198653-AD813AR-14-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD813AR-14-REEL CAD Model

Description

Product Overview: AD813AR-14-REEL by Analog Devices Inc.

The AD813AR-14-REEL from Analog Devices Inc. is a high-performance, single-supply, triple-channel video amplifier that offers exceptional integration and functionality for a wide range of video applications. This amplifier is designed to meet the rigorous demands of advanced video systems, providing a combination of flexibility, reliability, and power efficiency.

Key Features

  • Triple Video Amplifier: This device integrates three independent video amplifiers, making it ideal for RGB or YPbPr signal processing in video applications.
  • Single-Supply Operation: Designed for single-supply operation, it can run on a +5V supply, simplifying the power design in many systems.
  • High Speed: The AD813AR-14-REEL offers a high bandwidth of 130 MHz at a gain of +2, ensuring the fidelity of video signals in high-speed applications.
  • Low Power Consumption: With low power consumption, it is well-suited for portable and battery-powered devices where efficiency is paramount.
  • Disable Feature: The amplifiers can be disabled, which significantly reduces power consumption when the device is not in use.
  • Excellent Video Specifications: It boasts excellent video specifications, including low differential gain and phase error, making it a top choice for high-quality video processing.

Applications

The AD813AR-14-REEL is versatile and can be used in a variety of applications, including:

  • Video projectors and monitors
  • Cable driving in video transmission systems
  • RGB amplifiers in multi-channel systems
  • Video switchers and distribution amplifiers
  • Professional video equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and the AD813AR-14-REEL is no exception. It is available in a compact 14-lead SOIC package, making it suitable for space-constrained applications. The device is also supplied in tape and reel form, which facilitates efficient handling and manufacturing, particularly for high-volume production environments.

For engineers and designers seeking a robust, high-performance video amplifier solution, the AD813AR-14-REEL offers the perfect blend of features and performance to meet the needs of today's sophisticated video systems.

You May Also Be Interested in

Texas Instruments
IC VIDEO AMP RR-OUT HS 14-HTSSOP
Need more? Email Us
Texas Instruments
LMH6714/ LMH6720/ LMH6722/ LMH6722Q Wideband Video Op Amp; Single, Single | IC OP AMP QUAD VIDEO 14-SOIC
Lowest to $4.8344
Intersil
IC VIDEO DRIVER 8MHZ R-R SC70-6
Lowest to $10.8246
Texas Instruments
IC R-R OUT VIDEO AMP HS SOT23-5
Lowest to $0.9834
Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $1.3350
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Intersil
Need more? Email Us
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess