EN
  • EN
  • DE
  • IT

AD8138ARMZ-REEL7

Part No AD8138ARMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP DIFF LDIST LP 95MA 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type ADC Driver
Applications Data Acquisition
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 008361-AD8138ARMZ-REEL7
Family Name AD8138
Introduction Date March 01, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8138ARMZ-REEL7 CAD Model

Description

AD8138ARMZ-REEL7 - High Performance Differential ADC Driver from Analog Devices Inc.

The AD8138ARMZ-REEL7 is a low distortion, high performance differential ADC (Analog-to-Digital Converter) driver that is designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This device is specifically engineered to convert single-ended signals to a differential output with a high degree of precision and speed.

The AD8138ARMZ-REEL7 is capable of driving high performance ADCs with its fast settling time and low distortion, making it an ideal choice for a wide range of applications, including data acquisition systems, communication infrastructure, and medical imaging equipment. With an operating frequency range extending into the hundreds of megahertz, this driver can support high-speed signal processing requirements.

Key features of the AD8138ARMZ-REEL7 include:

  • Low Harmonic Distortion: Ensures accurate signal representation and minimal signal degradation, which is crucial for high-fidelity applications.
  • High Output Drive: Capable of driving heavy loads, making it versatile for various system configurations.
  • Low Noise: Maintains signal integrity by minimizing noise, which is essential for precision measurement and instrumentation.
  • Wide Supply Voltage Range: Allows for flexible design options and compatibility with a range of other components.
  • Good Common-Mode Rejection Ratio (CMRR): Provides robust performance in environments with common-mode signals.

This product is available in a compact 8-lead MSOP (Mini Small Outline Package) that is suitable for space-constrained applications. The AD8138ARMZ-REEL7 is also part of a tape and reel packaging option, denoted by the 'REEL7' suffix, which facilitates automated manufacturing processes.

With its exceptional performance characteristics, the AD8138ARMZ-REEL7 from Analog Devices Inc. is a top-tier solution for system designers looking to enhance the accuracy and integrity of their signal processing chains. Whether used in professional-grade audio equipment, high-speed data communications, or precision instrumentation, this differential ADC driver stands out for its ability to deliver high-quality, reliable performance in demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC ADC DRIVER 8MSOP / ADC Driver IC Data Acquisition 8-MSOP
Lowest to $11.8853
Texas Instruments
IC LIMITING AMP 32VQFN / Limiting Amplifier IC Optical Networks 32-VQFN (4x4)
Lowest to $48.0519
Analog Devices Inc.
DIFFERENTIAL DRIVER
Lowest to $12.9181
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
Maxim Integrated
3.2G SFP LIMITING AMPLIFIER / Limiting Amplifier IC Data Quantizer, Optical Receivers 10-uMAX/uSOP
Need more? Email Us
M/A-Com Technology Solutions
IC LIMITING AMP 16QFN / Limiting Amplifier IC Ethernet 16-QFN (3x3)
Need more? Email Us
Texas Instruments
LOGARITHMIC AMPLIFIER 16-CDIP
Lowest to $54.0147
Maxim Integrated
3.2G SFP LIMITING AMPLIFIER / Limiting Amplifier IC Data Quantizer, Optical Receivers 10-uMAX/uSOP
Lowest to $2.6196
Microchip Technology
IC LIMIT AMP 16QFN / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3781 $62.2686
12+ $9.7213 $116.6556
18+ $9.3929 $169.0722
26+ $8.7360 $227.1360
34+ $8.4076 $285.8584
42+ $8.0792 $339.3264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,350 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess