EN
  • EN
  • DE

AD7877ACPZ-REEL7

Part No AD7877ACPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Touch Screen Controllers
Description IC SCREEN CNTRL 12BIT 32LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Touchscreen Controller 4 Wire Resistive 12 b SPI Interface 32-LFCSP-VQ (5x5)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad, CSP
Case / Package 32-LFCSP-VQ (5x5)
Family Name AD7877
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7877ACPZ-REEL7DKR, AD7877ACPZ-REEL7CT, AD7877ACPZ-REEL7TR, AD7877ACPZ-REEL7-ND
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909816-AD7877ACPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD7877ACPZ-REEL7 CAD Model

Description

Analog Devices Inc. AD7877ACPZ-REEL7 Touch Screen Controller

The AD7877ACPZ-REEL7 is a sophisticated touch screen controller integrated circuit (IC) from the renowned manufacturer, Analog Devices Inc. This component is specifically designed to interface with 4-wire resistive touch screens, providing high precision and control for a wide range of interactive applications. The AD7877ACPZ-REEL7 is available in a compact LFCSP (Lead Frame Chip Scale Package) that is both space-saving and efficient for modern electronic designs.

Key features of the AD7877ACPZ-REEL7 include its 12-bit resolution and on-chip 2.5 V reference that ensures accurate touch screen positional readings. The device operates on a single 2.7 V to 5.25 V power supply, making it versatile for use in various systems without the need for multiple power sources. It also supports a wide temperature range, making it suitable for deployment in diverse environments.

One of the standout aspects of the AD7877ACPZ-REEL7 is its low power consumption, which is critical for battery-powered devices such as portable media players, GPS units, and other handheld devices. The controller's power management scheme is designed to optimize power usage, with an automatic power-down feature that significantly reduces power consumption when the touch screen is inactive.

The device includes an on-board sequencer, which allows for automatic measurement of touch screen pressures, temperatures, and battery voltages without processor intervention. This offloads work from the main processor and can contribute to overall system efficiency and responsiveness. Communication with the host processor is facilitated through a serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration with most microprocessors or microcontrollers.

For design flexibility, the AD7877ACPZ-REEL7 is offered in a tape and reel format (REEL7), which is ideal for high-volume production processes. The device's robust design and built-in features make it a reliable and high-performing solution for touch screen management in a broad range of electronic products.

Overall, the AD7877ACPZ-REEL7 from Analog Devices Inc. represents a blend of performance, power efficiency, and versatility, making it an excellent choice for developers looking to incorporate touch screen functionality into their designs.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16TSSOP
Lowest to $3.0176
Rohm Semiconductor
IC SCREEN CNTRL 8BIT 28SSOPB
Lowest to $9.0956
Microchip Technology
IC SENSOR MAXTOUCH 162UFBGA
Lowest to $31.2820
Analog Devices Inc.
IC SCREEN CNTRL 12BIT 12WLCSP
Lowest to $32.7870
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Microchip Technology
MAXTOUCH TOUCHSCREEN CONTROLLER
Lowest to $2.8714
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Maxim Integrated
IC SCREEN CNTRL 12BIT 16TSSOP
Lowest to $6.5292
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $7.3955

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0747 $52.9711
30+ $3.3433 $100.2990
47+ $3.2389 $152.2283
64+ $3.1344 $200.6016
83+ $3.0299 $251.4817
111+ $2.7165 $301.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,260 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess