EN
  • EN
  • DE

AD8129ARZ-REEL

Part No AD8129ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Cost 270 MHz Differential Receiver Amplifiers | IC OPAMP DIFF 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Amplifier Type Differential
Slew Rate 1070V/μs
-3db Bandwidth 200MHz
Current - Input Bias 500nA
Voltage - Input Offset 200μV
Supply Current 13mA
Current - Output / Channel 40mA
Supply Voltage , Single/Dual (±) 4.5V ~ 25.2V, ±2.25V ~ 12.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD8129
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1138256-AD8129ARZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8129ARZ-REEL CAD Model

Description

AD8129ARZ-REEL Low Power, High Gain Bandwidth Product Differential Amplifier by Analog Devices Inc.

The AD8129ARZ-REEL is a high-performance differential amplifier designed by Analog Devices Inc., a leader in precision high-performance electronics. This component is specifically engineered to offer a unique blend of low power consumption and high gain bandwidth product, making it an ideal choice for a variety of demanding applications.

With its impressive differential gain and phase matching, the AD8129ARZ-REEL excels in applications that require precision signal processing, such as data acquisition systems, instrumentation, and high-speed communications. The device is capable of driving high-performance ADCs in differential mode, which significantly improves the signal-to-noise ratio and reduces the impact of common-mode noise.

Key Features:

  • High Gain Bandwidth: The AD8129ARZ-REEL offers a high gain bandwidth product, enabling it to maintain its performance across a wide frequency range.
  • Low Distortion: It is designed to achieve low harmonic distortion, which is crucial for maintaining signal fidelity in audio and video transmission, as well as in test and measurement equipment.
  • Adjustable Gain: Gain can be set with a single external resistor, providing flexibility and ease of use in various applications.
  • Power Efficient: This differential amplifier operates with low power consumption, making it suitable for battery-powered devices and energy-sensitive applications.
  • Wide Supply Range: It is capable of operating over a wide supply voltage range, ensuring compatibility with a diverse array of system architectures.

Applications:

  • Data acquisition systems
  • Instrumentation
  • High-speed communications
  • ADC drivers
  • Audio and video signal processing

The AD8129ARZ-REEL is available in a compact package and is part of Analog Devices Inc.'s reel packaging option, facilitating efficient integration into automated manufacturing processes. With its robust design and versatile features, the AD8129ARZ-REEL stands out as a top choice for engineers and designers looking for a differential amplifier that does not compromise on performance or power efficiency.

For detailed specifications, application notes, and additional resources, please refer to the official Analog Devices Inc. datasheets and product guides.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess