EN
  • EN
  • DE

AD8123ACPZ

Part No AD8123ACPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description Triple Differential Receiver with Adjustable Line Equalization | IC RCVR TRPL DIFF EQUAL 40LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Receiver
Number of Drivers/Receivers 0/3
Receiver Hysteresis 70mV
Supply Voltage (V) ±4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 40-WFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-WQ (6x6)
Family Part Number AD8123
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1138252-AD8123ACPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8123ACPZ CAD Model

Description

Product Overview: AD8123ACPZ by Analog Devices Inc.

The AD8123ACPZ is a high-performance, triple differential receiver designed by Analog Devices Inc. that is specifically engineered to receive high-speed differential signals over twisted pair cables or backplanes. This robust component is an ideal solution for a wide range of applications, including professional video, automotive infotainment systems, and high-speed data communication.

Key Features

  • Adjustable Equalization: The AD8123ACPZ includes adjustable equalization to compensate for the frequency-dependent attenuation of long cables, ensuring clear signal transmission over extended distances.
  • High-Speed Operation: It supports high-speed data rates, making it suitable for applications that require fast data transfer and minimal signal degradation.
  • Triple Differential Receivers: The device contains three independent receivers, providing the capability to handle multiple differential signal channels simultaneously.
  • Integrated Common-Mode Feedback: This feature ensures stable operation with a common-mode voltage range that exceeds the supply rails.
  • Low Power Consumption: Designed for efficiency, the AD8123ACPZ operates with low power consumption, which is critical for temperature-sensitive applications.

Applications

The versatility of the AD8123ACPZ makes it suitable for various applications, including:

  • High-Definition Video Transmission
  • Automotive Camera and Sensor Links
  • High-Speed Data Acquisition Systems
  • Point-to-Point Baseband Data Transmission
  • Surveillance Systems

Product Specifications

The AD8123ACPZ is encapsulated in a compact LFCSP (Lead Frame Chip Scale Package) that offers a space-saving footprint while providing excellent thermal performance. The device operates over a wide temperature range and is built to meet the rigorous standards of industrial-grade components.

Ordering Information

When ordering the AD8123ACPZ, it is essential to refer to the latest datasheets and product information from Analog Devices Inc. to ensure compatibility with your application. This product is available through authorized distributors, and bulk ordering options may be available for large-scale projects.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.6304 $93.2608
3+ $38.2609 $114.7827
5+ $37.0652 $185.3260
6+ $35.8696 $215.2176
8+ $34.6739 $277.3912
10+ $31.0870 $310.8700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess