EN
  • EN
  • DE

AD811ANZ

Part No AD811ANZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OPAMP VIDEO HP 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Applications Current Feedback
Number of Circuits 1
-3db Bandwidth 140MHz
Slew Rate 2500 V/μs
Operating Supply Current 16.5mA
Channel Output Current 100mA
Supply Voltage - Operating ±4.5 V to 18 V
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 008350-AD811ANZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD811ANZ CAD Model

Description

AD811ANZ High Performance Video Op-Amp by Analog Devices Inc.

The AD811ANZ is a high-performance video operational amplifier designed by Analog Devices Inc., renowned for their expertise in precision engineering. This versatile component is specifically optimized for the unique demands of video processing applications, making it an ideal choice for professionals in the field.

Key Features:

  • High Output Current: With its ability to deliver a high output current, the AD811ANZ is capable of driving a variety of loads, including cables and other low impedance sources.
  • Wide Bandwidth: Featuring a wide bandwidth of 140 MHz at a gain of +2, this op-amp ensures minimal signal distortion and can handle fast signal transitions with ease, preserving the integrity of the video signal.
  • Fast Settling Time: The device boasts an impressive settling time, allowing it to quickly adapt to changes in the input signal, which is critical for maintaining picture quality in dynamic video feeds.
  • Low Distortion: Its low distortion characteristics make the AD811ANZ an excellent choice for maintaining signal fidelity, ensuring that the video output remains clear and free of unwanted artifacts.
  • Differential Gain and Phase Errors: These are minimized, which is crucial for maintaining color accuracy and stability in video systems.

Applications:

  • Professional Video Equipment
  • Broadcast Systems
  • Video Cameras and Recorders
  • Video Amplifiers and Distribution
  • Cable Drivers
  • RGB Amplifiers

The AD811ANZ is packaged in an 8-pin PDIP (Plastic Dual In-line Package), making it compatible with standard breadboards and sockets for easy prototyping and integration into existing systems. Its robust design ensures reliable performance even in challenging environments.

Whether you're designing a high-end video editing suite, a broadcast monitoring system, or any other application where video quality cannot be compromised, the AD811ANZ from Analog Devices Inc. is a component that promises to deliver top-notch performance and reliability.

You May Also Be Interested in

Texas Instruments
LMH6714/ LMH6720/ LMH6722/ LMH6722Q Wideband Video Op Amp; Single, Single | IC OP AMP QUAD VIDEO 14-SOIC
Lowest to $4.8344
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Texas Instruments
IC VIDEO AMP RR-OUT HS 14-HTSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Intersil
IC CROSSPOINT SW 1GHZ 4X1 16SOIC
Need more? Email Us
Texas Instruments
Lowest to $1.2392
Texas Instruments
TFT-LCD Quad, 13V RRIO High Output Current | IC OP AMP 13V RRIO QUAD 14-SOIC
Lowest to $4.9112
Texas Instruments
IC AGC AMP TV TUNER SYST 8VSSOP
Lowest to $0.2403
Analog Devices Inc.
IC VIDEO OPAMP DUAL LP 8-SOIC
Lowest to $18.9180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0563 $56.2252
8+ $13.1667 $105.3336
12+ $12.7219 $152.6628
17+ $11.8323 $201.1491
22+ $11.3874 $250.5228
28+ $10.9426 $306.3928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,507 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess