EN
  • EN
  • DE

AP1084T25L-U

Part No AP1084T25L-U
Manufacturer Diodes Incorporated
Catalog Hard To Find
Description 5A LOW DROPOUT POSITIVE ADJUSTABLE OR FIXED-MODE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1145210-AP1084T25L-U
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP1084T25L-U CAD Model

Description

Introducing the AP1084T25L-U from Diodes Incorporated

The AP1084T25L-U is a high-performance, low-dropout linear regulator designed to provide a steady power supply for a wide range of applications. Manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors, this regulator is engineered to meet the rigorous demands of today's electronic devices.

Key Features

  • Output Voltage: The AP1084T25L-U offers a fixed output voltage of 2.5V, which is ideal for logic circuits and other sensitive components that require a stable power source.
  • High Current Capability: With an ability to handle up to 5A of continuous output current, this regulator is suitable for high-power applications.
  • Low Dropout Voltage: The low dropout voltage of the AP1084T25L-U ensures efficient operation, even when the input voltage is close to the output voltage, thereby minimizing power losses and improving overall system efficiency.
  • Thermal and Overcurrent Protection: The device includes built-in thermal and overcurrent protection features that safeguard the regulator and your application from potential damage due to overheating or excessive current draw.
  • Adjustable Output: While the AP1084T25L-U is designed with a fixed output, it offers the flexibility to adjust the voltage to meet specific requirements with external resistors.

Applications

The versatility of the AP1084T25L-U makes it suitable for a variety of applications, including:

  • Power supplies for microprocessors and DSPs
  • Graphics cards and high-performance computing
  • Consumer electronics such as TVs and game consoles
  • Telecommunication and networking equipment
  • Automotive electronics and industrial systems

Package Information

The AP1084T25L-U is available in a TO-220 package, which is known for its robustness and excellent thermal performance. The TO-220 package makes the AP1084T25L-U easy to integrate into various circuit designs, providing a reliable solution for your power regulation needs.

With its combination of features, the AP1084T25L-U from Diodes Incorporated is an excellent choice for designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess