EN
  • EN
  • DE

AD810ARZ

Part No AD810ARZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OPAMP VIDEO LOW POWER 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Applications Current Feedback
Number of Circuits 1
-3db Bandwidth 80MHz
Slew Rate 1000 V/μs
Operating Supply Current 6.8mA
Channel Output Current 60mA
Supply Voltage - Operating 5 V to 36 V, ±2.5 V to 18 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 077164-AD810ARZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD810ARZ CAD Model

Description

Product Overview: AD810ARZ from Analog Devices Inc.

The AD810ARZ is a high-performance, low-power, current feedback operational amplifier designed by Analog Devices Inc. This versatile component is well-suited for a wide range of applications, including video and communications equipment, where speed and dynamic performance are critical. Enclosed in a compact SOIC package, the AD810ARZ is engineered to deliver exceptional signal fidelity and bandwidth while maintaining power efficiency.

Key Features

  • High-Speed Performance: With a bandwidth of 50 MHz and a slew rate of 200 V/μs, the AD810ARZ provides fast settling times and is capable of handling rapid signal changes, making it ideal for video processing and high-speed data acquisition.
  • Low Power Consumption: It operates with a supply current of just 6.5 mA, which is particularly beneficial for portable and battery-powered applications where power availability is limited.
  • Differential Gain and Phase Error: The device boasts a differential gain of 0.04% and a differential phase error of 0.06°, ensuring high-quality video performance with minimal signal distortion.
  • Output Disable Feature: This feature allows the output stage to be effectively disconnected from the load, facilitating multiplexing and signal routing in complex systems.
  • Versatile Power Supply Range: The AD810ARZ can operate within a power supply range of ±5 V to ±15 V, providing flexibility in various circuit designs.

Applications

The AD810ARZ is a valuable asset in numerous electronic systems, including:

  • Cable drivers
  • Video switchers and routers
  • Professional cameras and video recorders
  • Test and measurement equipment
  • High-speed data acquisition systems

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality, and the AD810ARZ is no exception. Each unit is rigorously tested to ensure it meets the highest standards of performance and reliability. Customers can trust this operational amplifier to deliver consistent results in the most demanding applications.

You May Also Be Interested in

Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Analog Devices Inc.
Dual, Current Feedback Low Power Op Amp
Lowest to $13.0574
Linear Technology
IC AMP VIDEO TRIPLE GAIN2 16SSOP
Lowest to $17.6041
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Texas Instruments
Lowest to $1.2392
Texas Instruments
TFT 18 Gamma Buffer + VCOM Driver + Voltage Reference | IC BUFFER+VCOM+VREF 18CH 48TSSOP
Lowest to $7.6208
Texas Instruments
TFT-LCD Quad, 13V RRIO High Output Current | IC OP AMP 13V RRIO QUAD 14-SOIC
Lowest to $4.9112
Texas Instruments
IC AGC AMP TV TUNER SYST 8VSSOP
Lowest to $0.2403

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4776 $52.3880
12+ $8.5971 $103.1652
19+ $8.3284 $158.2396
25+ $8.0597 $201.4925
33+ $7.7911 $257.1063
43+ $6.9851 $300.3593
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,175 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess