EN
  • EN
  • DE

AD8072JRZ

Part No AD8072JRZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO AMP DUAL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Applications Current Feedback
Number of Circuits 2
-3db Bandwidth 100MHz
Slew Rate 500 V/μs
Operating Supply Current 3.5mA
Channel Output Current 30mA
Supply Voltage - Operating 5 V to 12 V, ±2.5 V to 6 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 172061-AD8072JR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8072JRZ CAD Model

Description

Product Overview: AD8072JRZ from Analog Devices Inc.

The AD8072JRZ is a high-performance, low-cost dual voltage feedback amplifier designed and manufactured by Analog Devices Inc., a renowned leader in precision high-performance electronics. This amplifier is part of the AD8072 family and is packaged in a compact SOIC-8 configuration, making it suitable for a wide range of applications that require a combination of space-saving design and high-speed performance.

The AD8072JRZ offers a remarkable blend of features that make it an ideal choice for video and cable driving applications, high-speed signal processing, A/D driver amplifiers, and any circuit requiring high-speed and high gain bandwidth. With its high slew rate and wide bandwidth, this amplifier is engineered to deliver exceptional performance while maintaining low distortion levels, thereby ensuring signal integrity in critical applications.

Key Features:

  • High Speed: The AD8072JRZ boasts a fast settling time and a high slew rate, making it suitable for applications that require rapid signal response.
  • Wide Bandwidth: It features a wide bandwidth that provides excellent signal fidelity for high-frequency signals.
  • Low Distortion: The amplifier is designed to minimize harmonic distortion, which is crucial for maintaining the quality of the signal in high-performance systems.
  • Low Power Consumption: Despite its high-speed capabilities, the AD8072JRZ is optimized for low power consumption, making it an energy-efficient choice for portable and battery-powered applications.
  • Dual Amplifier Configuration: The dual amplifier design allows for flexibility in application design, enabling the use of both amplifiers in a single package for differential or other complex signal processing schemes.

Applications:

  • Video and Cable Drivers
  • High-Speed Signal Processing
  • ADC Driver Amplifiers
  • Active Filters
  • Data Acquisition Systems

The AD8072JRZ is a testament to Analog Devices Inc.'s commitment to providing high-quality, reliable components for the electronics industry. With its robust feature set and competitive price point, this dual voltage feedback amplifier is an excellent choice for designers looking to enhance the performance of their high-speed systems without compromising on space or budget.

You May Also Be Interested in

Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $1.3350
Analog Devices Inc.
Dual, Current Feedback Low Power Op Amp
Lowest to $13.0574
Texas Instruments
Lowest to $1.2392
Analog Devices Inc.
IC VIDEO OPAMP DUAL LP 8-SOIC
Lowest to $18.9180
Texas Instruments
Lowest to $4.5864
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7313 $52.3878
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7164 $201.4920
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 860 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess