EN
  • EN
  • DE

ADT7463ARQZ-REEL7

Part No ADT7463ARQZ-REEL7
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC REMOTE THERMAL CTRLR 24-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Fan Control, Temp Monitor -40°C ~ 120°C, External Sensor Internal and External Sensor SMBus Output 24-QSOP
Manufacturer ON Semiconductor
Series dBCool®
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 120°C
Mounting Surface Mount
Package 24-SSOP (0.154", 3.90mm Width)
Case / Package 24-QSOP
Family Name ADT7463
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911026-ADT7463ARQZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADT7463ARQZ-REEL7 CAD Model

Description

ON Semiconductor's ADT7463ARQZ-REEL7: A Comprehensive Thermal Management Solution

The ADT7463ARQZ-REEL7 is a state-of-the-art thermal management controller from ON Semiconductor, designed to address the needs of complex electronic systems. This advanced device is capable of monitoring and controlling multiple temperature zones, ensuring optimal performance and preventing overheating in a variety of applications, from PCs and servers to telecom equipment.

Key Features

  • Multiple Sensor Inputs: The ADT7463ARQZ-REEL7 comes equipped with three thermal diode inputs and two remote temperature sensors, enabling precise monitoring of various components within the system.
  • Integrated Fan Controllers: With its built-in fan control logic, this device can manage up to three fans. The fan speed control helps maintain the perfect balance between cooling efficiency and acoustic noise.
  • Programmable Settings: Users can set temperature thresholds, fan speeds, and other parameters through the device's versatile I²C/SMBus serial interface, allowing for a highly customizable thermal management strategy.
  • Overtemperature Protection: The ADT7463ARQZ-REEL7 is engineered to protect systems from thermal runaways with its automatic emergency shutdown feature that activates when critical temperature limits are exceeded.

Energy-Efficient Operation

Energy efficiency is at the heart of the ADT7463ARQZ-REEL7's design. The device's smart fan control algorithms adjust cooling power based on the system's thermal demands, reducing power consumption and extending the lifespan of both the fans and the system.

Compact and Reliable

Housed in a QSOP-24 package, the ADT7463ARQZ-REEL7 is compact and suitable for space-constrained applications. It is delivered in tape and reel packaging (REEL7), ideal for automated manufacturing processes. ON Semiconductor's commitment to quality ensures that this thermal controller provides reliable operation even in the most demanding environments.

Applications

With its versatile feature set, the ADT7463ARQZ-REEL7 is an excellent choice for managing the thermal conditions in:

  • Desktop and Notebook Computers
  • Servers and Workstations
  • Telecommunications Equipment
  • Industrial Systems
  • Embedded Applications

ON Semiconductor's ADT7463ARQZ-REEL7 is the go-to solution for designers looking for a robust, flexible, and efficient thermal management system that can keep pace with the evolving demands of modern electronic devices.

You May Also Be Interested in

Nuvoton Technology Corporation of America
Lowest to $9.7932
Analog Devices Inc.
ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Lowest to $47.1642
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Lowest to $0.6528
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
Need more? Email Us
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4658
NXP / Nexperia
IC BUS I2C 8SOIC / Sensor Output
Need more? Email Us
NXP / Nexperia
DDR memory module temp sensor with integrated SPD
Lowest to $3.3622
Texas Instruments
IC TEMP SENSR REMOTE DIODE 8SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8177 $58.1770
25+ $4.7736 $119.3400
38+ $4.6246 $175.7348
52+ $4.4756 $232.7312
67+ $4.3266 $289.8822
90+ $3.8785 $349.0650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,330 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess