EN
  • EN
  • DE

AD8072JRZ-REEL7

Part No AD8072JRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO AMP DUAL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Applications Current Feedback
Number of Circuits 2
-3db Bandwidth 100MHz
Slew Rate 500 V/μs
Operating Supply Current 3.5mA
Channel Output Current 30mA
Supply Voltage - Operating 5 V to 12 V, ±2.5 V to 6 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 128831-AD8072JRZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8072JRZ-REEL7 CAD Model

Description

Analog Devices Inc. AD8072JRZ-REEL7: High-Speed, Low-Power Dual Voltage Feedback Amplifier

The AD8072JRZ-REEL7 is a cutting-edge dual voltage feedback amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This compact and efficient amplifier offers an optimal balance between speed and power consumption, making it an ideal choice for a wide range of applications where space and power are at a premium.

The AD8072JRZ-REEL7 operates at a high speed with a bandwidth of 160 MHz and a fast settling time, ensuring quick response in high-frequency signal processing tasks. Despite its high-speed capabilities, this amplifier maintains a low power consumption, with a supply current of just 4.5 mA per amplifier at ±5 V, contributing to energy-efficient operation in portable and battery-powered devices.

This versatile amplifier is capable of operating with dual power supplies ranging from ±2.5 V to ±6 V or a single supply from 5 V to 12 V, providing flexibility in design for various circuit configurations. The input voltage range extends to the negative rail, allowing for direct coupling to ground-referenced sources, thereby simplifying single-supply applications.

With a high output current of 50 mA and an output voltage swing that extends to within 1 V of each rail, the AD8072JRZ-REEL7 is able to drive a wide range of loads effectively. Its low distortion and noise characteristics make it suitable for high-fidelity audio and video systems, as well as for data acquisition and telecommunications equipment.

Offered in a compact SOIC package, the AD8072JRZ-REEL7 comes in a tape and reel format (REEL7), which facilitates automated assembly processes, making it a convenient option for mass production. The device's robust design ensures reliable performance in even the most demanding environments, making it a preferred choice for engineers and designers seeking a high-quality dual amplifier solution.

Whether you're designing a professional-grade audio system, a high-speed data acquisition platform, or any application that demands a combination of speed, power efficiency, and reliability, the AD8072JRZ-REEL7 from Analog Devices Inc. stands out as an exceptional component that meets and exceeds expectations.

You May Also Be Interested in

Analog Devices Inc.
High Speed, Video Difference Amplifier
Lowest to $25.4234
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Linear Technology
IC AMP VIDEO TRIPLE GAIN2 16SSOP
Lowest to $17.6041
Texas Instruments
IC R-R OUT VIDEO AMP HS SOT23-5
Lowest to $0.9834
Texas Instruments
TFT-LCD Quad, 13V RRIO High Output Current | IC OP AMP 13V RRIO QUAD 14-SOIC
Lowest to $4.9112
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Texas Instruments
Need more? Email Us
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7313 $52.3878
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7164 $201.4920
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 850 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess